EN
  • EN
  • DE

MCF5207CVM166

Part No MCF5207CVM166
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microprocessor Data Sheet | IC MCU 32BIT ROMLESS 144MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 166.67MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals DMA, WDT
The number of I/O 30
Program Memory Type ROMless
Date RAM Size 16K x 8
Supply Voltage 1.4V ~ 3.6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Family Part Number MCF5207
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220632-MCF5207CVM166
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF5207CVM166 CAD Model

Description

Introducing the NXP MCF5207CVM166 Microcontroller

The NXP MCF5207CVM166 is a highly integrated microcontroller that is part of NXP's ColdFire® family, known for its exceptional performance and versatility in a wide range of embedded applications. This powerful MCU is designed to offer a balanced combination of computing power and cost-effectiveness, making it an ideal choice for designers looking to optimize their systems without compromising on quality or capabilities.

Key Features of MCF5207CVM166

  • Core: The MCF5207CVM166 is built around a 32-bit ColdFire V2 core, which operates at a speed of up to 166 MHz. This core is renowned for its high code density and reduced power consumption, providing an efficient platform for both simple and complex tasks.
  • Memory: It comes equipped with integrated memory options, including 512 KB of on-chip Flash memory and 64 KB of SRAM, ensuring ample space for program storage and data handling without the need for external memory components.
  • Connectivity: This microcontroller offers a range of connectivity options, such as UART, QSPI, and I²C modules, facilitating easy communication with other peripherals and devices within your system.
  • Timers and Counters: With its built-in timers, including a Programmable Interrupt Timer and Watchdog Timer, the MCF5207CVM166 ensures precise timing and reliability for time-sensitive operations.
  • ADC: An integrated 8-channel, 10-bit Analog-to-Digital Converter allows for direct interfacing with analog sensors, streamlining the process of converting analog signals into digital data for processing.

Applications

The versatility of the MCF5207CVM166 makes it suitable for a vast array of applications. It's particularly well-suited for industrial control systems, automotive electronics, home automation, and various consumer electronic devices. Its robust architecture can handle the demands of network appliances and complex embedded systems, providing a reliable foundation for your product designs.

Development Support

Developers working with the MCF5207CVM166 benefit from NXP's comprehensive development support, including software tools, reference designs, and a vibrant community. Extensive documentation and example code help to reduce development time and ensure a smooth path from prototype to production.

In conclusion, the NXP MCF5207CVM166 microcontroller strikes an excellent balance between performance, features, and cost, making it a smart choice for a broad range of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6876 $74.7504
8+ $15.3335 $122.6680
12+ $14.8542 $178.2504
17+ $14.3751 $244.3767
21+ $13.8960 $291.8160
28+ $12.4584 $348.8352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess