EN
  • EN
  • DE

MCF5249CVM140

Part No MCF5249CVM140
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPU ColdFire MCF5xxx Processor RISC 32bit 0.18um 140MHz 3.3V 160-Pin MAP-BGA Tray / IC MCU 32BIT ROMLESS 160MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF524x
Packaging Tray
Part Status Obsolete(EOL)
Core Processor Coldfire V2
Core Size 32-Bit
Speed 140MHz
Connectivity I2C, IDE, Memory Card, SPI, UART/USART
Peripherals DMA, I2S, POR, Serial Audio, WDT
Number of I/O 47
Program Memory Type ROMless
RAM Size 96K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 4x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 160-BGA
Manufacturer Package 160-MAPBGA (15x15)
Win Source Part Number 788205-MCF5249CVM140
Popularity Medium
Supply and Demand Status Limited
Family Name MCF5249
Introduction Date May 12, 2004
ECCN 3A991.a.2
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCF5249CVM140 CAD Model

Description

The NXP MCF5249CVM140 is a high-performance integrated microprocessor designed for embedded control applications. As part of the MCF5249x family of processors, this device is based on the ColdFire V2 core, which delivers a perfect balance between processing power and low power consumption, making it an ideal choice for a wide range of industrial and consumer applications.

Key Features

  • CPU Core: The core of the MCF5249CVM140 operates at a speed of 140 MHz, providing robust computational capabilities to handle complex tasks efficiently.
  • Memory Support: It features a versatile set of memory options, including a 16 KB instruction cache and a 16 KB data cache to enhance performance. The processor also supports external SDRAM and flash memory, which allows for flexible system design and ample storage for application code and data.
  • Integrated Peripherals: This microprocessor includes a range of on-chip peripherals such as UARTs, timers, I2C, QSPI, and a DMA controller, reducing the need for additional external components and simplifying design.
  • Connectivity: With its built-in Ethernet controller, the MCF5249CVM140 facilitates network connectivity, enabling the device to be easily integrated into networked systems for remote monitoring and control.
  • Power Efficiency: Designed with power efficiency in mind, the processor features various power-saving modes, making it suitable for applications where energy conservation is critical.

Applications

The versatility of the MCF5249CVM140 makes it suitable for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Networking Equipment
  • Medical Devices
  • Audio and Video Processing Units
  • Automotive Control Modules

Design Support

NXP provides comprehensive design support for the MCF5249CVM140, including technical documentation, development tools, and software libraries. This support helps designers to accelerate the development process and reduce time-to-market for their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.4386 $82.8772
4+ $34.0009 $136.0036
6+ $32.9384 $197.6304
8+ $31.8758 $255.0064
10+ $30.8133 $308.1330
13+ $27.6258 $359.1354
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess