EN
  • EN
  • DE

MCF54453CVR200

Part No MCF54453CVR200
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 360TEPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V4 series Microcontroller IC 32-Bit 200MHz - ROMless 360-TEPBGA (23x23)
Manufacturer NXP
Series MCF5445x
Package Tray
Part Status Obsolete
Core Processor Coldfire V4
Core Size 32-Bit
Speed 200MHz
Connectivity I2C, SPI, SSI, UART/USART, USB OTG
Peripherals DMA, WDT
Number of I/O 132
Program Memory Type ROMless
Supply Voltage 1.35V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 360-BBGA
Case / Package 360-TEPBGA (23x23)
Family Name MCF54453
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935324211557, 568-13548, MCF54453CVR200-ND
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926499-MCF54453CVR200
Ultra Librarian 3D Model Ultra Librarian MCF54453CVR200 CAD Model

Description

Introducing the NXP MCF54453CVR200 Microcontroller

The NXP MCF54453CVR200 is a highly integrated microcontroller that is part of the MCF5445x family, designed to deliver exceptional performance and connectivity for a wide range of applications. This powerful MCU is based on the 32-bit ColdFire V4e core, offering a perfect blend of processing capabilities and low-power consumption, making it an ideal choice for industrial control, medical instrumentation, and automotive systems.

Key Features of the MCF54453CVR200:

  • High-Performance Computing: At the heart of the MCF54453CVR200 is a 32-bit ColdFire V4e core that can run up to 200 MHz, providing the computational power needed for complex tasks and algorithms.
  • Advanced Connectivity: This microcontroller includes an array of communication interfaces such as Ethernet, USB On-The-Go, CAN, UART, I²C, and SPI, enabling seamless integration with a variety of peripherals and networks.
  • Generous Memory: It comes equipped with integrated memory resources, including up to 512 KB of flash memory and 64 KB of SRAM, facilitating efficient data storage and management.
  • Robust Security Features: The device ensures secure data handling with features like memory protection unit (MPU), encryption modules, and random number generator, which are crucial for sensitive applications.
  • Flexible Power Management: The MCF54453CVR200 supports multiple power-saving modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive devices.
  • Embedded FlexBus: The inclusion of the FlexBus external bus interface provides a flexible and straightforward method for connecting external memory and peripherals, enhancing the MCU's expandability.

With its rich set of features, the NXP MCF54453CVR200 is designed to address the needs of developers looking to create products that require robust performance, versatile connectivity, and secure data management. Whether it's for advanced industrial automation systems, sophisticated medical devices, or reliable automotive controls, the MCF54453CVR200 offers a scalable solution that can accelerate time-to-market and ensure long-term reliability.

Applications:

The versatility of the MCF54453CVR200 makes it suitable for a diverse range of applications, including but not limited to:

  • Industrial Automation
  • Medical Instrumentation
  • Automotive Control Systems
  • Complex Data Processing
  • Secure Communication Devices

With its impressive set of features and capabilities, the NXP MCF54453CVR200 stands out as a microcontroller that can meet the demands of today's sophisticated electronic designs.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess