EN
  • EN
  • DE

MCHC711KS2CFNE3

Part No MCHC711KS2CFNE3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC11 series Microcontroller IC 8-Bit 3MHz 32KB (32K x 8) OTP 68-PLCC (24.21x24.21)
Manufacturer NXP
Series HC11
Package Tube
Part Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 3MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 51
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
EEPROM Size 640 x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 68-LCC (J-Lead)
Case / Package 68-PLCC (24.21x24.21)
Family Name MCHC71
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926517-MCHC711KS2CFNE3
Ultra Librarian 3D Model Ultra Librarian MCHC711KS2CFNE3 CAD Model

Description

The NXP MCHC711KS2CFNE3 microcontroller is a highly integrated and efficient solution designed for embedded control applications. This robust microcontroller is part of NXP's HC08 family, which is renowned for its exceptional performance, low power consumption, and versatility in various applications ranging from industrial control systems to automotive modules.

Key Features

  • Core: The device features an HC08 CPU core, which is an 8-bit architecture optimized for low-power and high-speed processing. Its simplicity and efficiency make it an ideal choice for cost-sensitive and power-constrained applications.
  • Memory: It comes with 8KB of on-chip flash memory, which is ideal for storing application code, and 256 bytes of RAM for data processing. The flash memory is robust and allows for in-circuit programming and reprogramming, which facilitates easy updates and maintenance.
  • I/O Ports: The MCHC711KS2CFNE3 is equipped with multiple general-purpose input/output (GPIO) ports. These ports enable the microcontroller to interface with sensors, actuators, and other peripheral devices, providing flexibility in system design and functionality.
  • Timers: It includes an array of timers, including an 8-bit and 16-bit timer, which are essential for tasks that require precise timing such as pulse width modulation (PWM) for motor control or time-sensitive communication protocols.
  • Communication Interfaces: The microcontroller supports various serial communication interfaces, including SPI and I2C, allowing for seamless integration with other components and peripheral devices within a system.
  • Power Management: With its advanced power management features, the MCHC711KS2CFNE3 can operate in various power-saving modes, significantly reducing power consumption during idle periods without compromising performance.
  • Package: The device is available in a compact 52-pin QFP package, making it suitable for space-constrained applications without sacrificing connectivity and functionality.

Applications

The NXP MCHC711KS2CFNE3 microcontroller is versatile and can be used across a wide range of applications. It is particularly well-suited for automotive applications, home appliances, industrial control systems, and consumer electronics, where reliability, efficiency, and cost-effectiveness are paramount.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess