EN
  • EN
  • DE
  • IT

MCHRC908JK1CPE

Part No MCHRC908JK1CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 20DIP / HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tube
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LED, LVD, POR, PWM
Number of I/O 14
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.3V
Data Converters A/D 12x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-DIP
Base Product Number MCHRC908
Standard Package 18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345785-MCHRC908JK1CPE
Ultra Librarian 3D Model Ultra Librarian MCHRC908JK1CPE CAD Model

Description

Product Overview: NXP MCHRC908JK1CPE

The NXP MCHRC908JK1CPE is a highly integrated microcontroller that is part of NXP's RS08 family, designed for embedded applications requiring a compact and cost-effective solution. This microcontroller is ideal for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features:

  • Core: The MCHRC908JK1CPE features an RS08 core, a streamlined 8-bit architecture that provides efficient performance with low power consumption, making it suitable for battery-operated devices.
  • Memory: It comes equipped with 1.5KB of flash memory and 63 bytes of RAM, providing adequate space for small to medium complexity applications.
  • Timers: The device includes an 8-bit modulo timer and a real-time interrupt timer, offering precise timing and scheduling capabilities for various tasks.
  • I/O Ports: With multiple general-purpose input/output (GPIO) ports, the MCHRC908JK1CPE provides versatility for interfacing with external peripherals and sensors.
  • Oscillator: An on-chip oscillator with a range of selectable frequencies allows for flexible clocking options to optimize power consumption and performance.
  • Low Power Modes: Multiple low power modes, including stop and wait, enable the microcontroller to minimize energy usage during idle times.
  • Development Support: NXP provides comprehensive development support for the MCHRC908JK1CPE, including software libraries, development tools, and reference designs to streamline the product development process.

Applications:

The versatility of the NXP MCHRC908JK1CPE makes it suitable for a variety of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Personal health devices
  • Low-power sensor networks

In summary, the NXP MCHRC908JK1CPE microcontroller offers a balance of performance, power efficiency, and cost-effectiveness, making it an excellent choice for designers who require a reliable and versatile microcontroller for their embedded systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess