EN
  • EN
  • DE

MCIMX286CVM4B

Part No MCIMX286CVM4B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX28 ARM926EJ-S 0.08um 289-Pin MAP-BGA Tray / IC MPU I.MX28 454MHZ 289MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX28
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 454MHz
Co-Processors/DSP Data; DCP
RAM Controllers LVDDR, LVDDR2, DDR2
Graphics Acceleration No
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Security Features Boot Security, Cryptography, Hardware ID
Package 289-LFBGA
Manufacturer Package 289-MAPBGA (14x14)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Win Source Part Number 788229-MCIMX286CVM4B
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX286
Introduction Date November 10, 2010
ECCN 5A992
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCIMX286CVM4B CAD Model

Description

NXP MCIMX286CVM4B Product Overview

The NXP MCIMX286CVM4B is a high-performance, energy-efficient processor designed for a wide range of industrial and consumer applications. As part of the i.MX28 family, this integrated circuit is built on the advanced ARM9 core technology, providing a robust platform for the development of complex and sophisticated devices.

Key Features

  • Processor Core: ARM926EJ-S core operating at up to 454 MHz, delivering the computational power necessary for demanding applications.
  • Power Management: Integrated power management unit (PMU) that simplifies power sequencing and reduces system cost by eliminating the need for external power management components.
  • Memory: Supports various memory interfaces including 16-bit mobile DDR/DDR2 and LV-DDR2, allowing for flexible design choices and optimization of memory performance.
  • Connectivity: Features a range of connectivity options such as dual USB 2.0 OTG, 10/100 Mbps Ethernet MAC, and multiple serial interfaces for comprehensive peripheral integration.
  • Audio and Video: Enhanced multimedia capabilities with an integrated LCD controller, touchscreen interface, and I2S/AC97 audio interfaces for rich user experiences.
  • Security: On-chip security features include secure boot, random number generator, and tamper detection, providing a secure foundation for sensitive applications.
  • Energy Efficiency: Designed with NXP's Smart Speed technology, the processor balances performance and power consumption, making it suitable for battery-powered and energy-sensitive devices.

Applications

The MCIMX286CVM4B is versatile enough to be used in a variety of applications, such as:

  • Industrial control and automation systems
  • Smart energy management
  • Portable medical devices
  • Consumer electronics
  • Point-of-sale (POS) terminals
  • Educational and training equipment

With its combination of performance, connectivity, and energy efficiency, the NXP MCIMX286CVM4B is an ideal choice for designers looking to create sophisticated systems that require reliable operation in challenging environments.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5883 $70.5883
2+ $68.3824 $136.7648
3+ $66.1765 $198.5295
4+ $63.9706 $255.8824
6+ $57.3530 $344.1180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,314 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess