EN
  • EN
  • DE

MCIMX6S5EVM10AD

Part No MCIMX6S5EVM10AD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6S ROM PERF ENHAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 1 Core, 32-Bit 1GHz 624-MAPBGA (21x21)
Manufacturer NXP
Series i.MX6S
Package Tray
Core Processor ARM® Cortex®-A9
Speed 1GHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 624-LFBGA
Case / Package 624-MAPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13628, 935360463557, MCIMX6S5EVM10AD-ND
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884022-MCIMX6S5EVM10AD
Ultra Librarian 3D Model Ultra Librarian MCIMX6S5EVM10AD CAD Model

Description

The MCIMX6S5EVM10AD is a cutting-edge processor product from NXP Semiconductors, designed to deliver high-performance multimedia processing for a wide range of applications. This processor is part of the i.MX 6Solo family, which is known for its efficient power consumption and powerful single-core ARM Cortex-A9 architecture.

Key Features

  • CPU: The core of the MCIMX6S5EVM10AD is an ARM Cortex-A9 processor that operates at a speed of up to 1GHz. This high-performance core is optimized for low-power consumption, making it ideal for mobile and embedded applications.
  • Graphics: Integrated with a 3D graphics processor, the product supports rich graphical interfaces and provides superior performance for gaming and interactive media applications.
  • Video Processing: The processor boasts full HD 1080p video decoding and encoding capabilities, allowing for high-definition video playback and streaming.
  • Memory: It supports various memory interfaces, including 32-bit DDR3/LVDDR3, LPDDR2, and NOR/SRAM, providing flexibility in system design and ensuring ample bandwidth for data-intensive tasks.
  • Connectivity: With a range of connectivity options such as high-speed USB 2.0, Gigabit Ethernet, and PCI Express, the MCIMX6S5EVM10AD ensures seamless integration with a multitude of peripherals and networks.
  • Audio: The processor includes advanced audio features with support for multiple audio codecs, delivering a rich audio experience for multimedia applications.
  • Security: Enhanced security features are built into the chip, including cryptographic acceleration and secure boot, providing robust protection for sensitive data and applications.

Applications

The versatile MCIMX6S5EVM10AD processor is well-suited for a variety of applications, including but not limited to:

  • Industrial Automation
  • Automotive Infotainment Systems
  • Consumer Electronics
  • Smart Home Devices
  • Healthcare Equipment
  • Portable Navigation Devices

With its robust feature set and powerful performance, the MCIMX6S5EVM10AD from NXP Semiconductors is an excellent choice for developers and manufacturers seeking to create sophisticated and energy-efficient products.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Advanced Micro Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.0956 $60.0956
3+ $49.3092 $147.9276
4+ $47.7683 $191.0732
5+ $46.2274 $231.1370
6+ $44.6865 $268.1190
8+ $40.0637 $320.5096
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,198 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess