EN
  • EN
  • DE

MCIMXHDMICARD

Part No MCIMXHDMICARD
Manufacturer NXP / Nexperia
Catalog Development Boards, Kits, Programmers - Accessories
Description HDMI INTERFACE CARD FOR MX535/08 / i.MX53 i.MX Interface Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr NXP USA Inc.
Series i.MX
Package Box
Accessory Type Interface Board
For Use With/Related Products i.MX53
Base Product Number MCIMX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1345792-MCIMXHDMICARD
Ultra Librarian 3D Model Ultra Librarian MCIMXHDMICARD CAD Model

Description

The NXP MCIMXHDMICARD is a versatile HDMI adapter card designed to complement embedded systems and development projects that require high-definition multimedia interface capabilities. This adapter card is specifically engineered to interface with select NXP i.MX processor evaluation kits, providing a seamless and efficient solution for implementing HDMI output functionality.

With its plug-and-play design, the MCIMXHDMICARD is easy to install and use, requiring minimal configuration to get started. It features a standard HDMI connector that can transmit both audio and video signals, allowing developers to showcase their multimedia applications on a wide range of HDMI-compliant displays, from computer monitors to large-screen TVs.

The adapter card supports various HDMI features, including 3D video, deep color, and x.v.Color, ensuring that it can handle the latest visual technologies. Its compatibility with high-bandwidth digital content protection (HDCP) also makes it suitable for applications that need to securely transmit copyrighted digital content.

The MCIMXHDMICARD is an essential tool for developers working with NXP's i.MX series processors, particularly when developing applications like digital signage, interactive kiosks, or any other system that requires high-quality video playback. By leveraging the powerful capabilities of i.MX processors and the HDMI adapter card, developers can create compelling visual experiences with high-resolution graphics and sound.

Overall, the NXP MCIMXHDMICARD HDMI Adapter Card is a reliable and cost-effective solution for adding HDMI output to embedded systems. Its ease of integration, support for advanced HDMI features, and compatibility with NXP evaluation kits make it an excellent choice for developers looking to enhance their multimedia projects with high-definition capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414
Amd
CARD EVAL AMS101
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Tag-Connect
PLUG-OF-NAILS 10-PIN W/ LEGS 8"
Lowest to $79.4075
Amd
BOARD ADAPTER AND FLY LEADS
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Texas Instruments
MOTOR PERM MAGNET SYNCH
Need more? Email Us
Adafruit Industries LLC
STEMMA CABLE - 150MM/6 LONG 4 PI
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess