EN
  • EN
  • DE

MIMX8MM5DVTLZAA

Part No MIMX8MM5DVTLZAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX8MM 1.8GHZ 486LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series i.MX8MM
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.8GHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3L, DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers MIPI-DSI
Ethernet GbE
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS
Mounting Type Surface Mount
Package / Case 486-LFBGA, FCBGA
Supplier Device Package 486-LFBGA (14x14)
Additional Interfaces I²C, PCIe, SDHC, SPI, UART
Base Product Number MIMX8MM5
Standard Package 152 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 847328-MIMX8MM5DVTLZAA
Ultra Librarian 3D Model Ultra Librarian MIMX8MM5DVTLZAA CAD Model

Description

NXP MIMX8MM5DVTLZAA Product Overview

The NXP MIMX8MM5DVTLZAA is a highly integrated and efficient application processor belonging to the i.MX 8M Mini family, which is designed to bridge the gap between high-performance computing and low-power operation. This makes it an ideal choice for a wide range of industrial, automotive, and consumer applications where advanced multimedia, audio, and video capabilities are required without compromising on power efficiency.

Key Features

  • Advanced Processing Core: At the heart of the MIMX8MM5DVTLZAA is a powerful ARM Cortex-A53 quad-core processor running up to 1.8GHz, paired with a Cortex-M4 core for real-time processing. This combination provides a versatile platform for multitasking and dedicated real-time operations, respectively.
  • Graphics Capabilities: The processor is equipped with a 3D GPU (GC NanoUltra) and a 2D GPU (GC320) to handle complex graphics rendering, making it suitable for applications requiring rich user interfaces, such as portable medical devices, smart home controls, and gaming consoles.
  • Video Performance: It supports full 1080p video playback and recording at 60 frames per second, along with high-definition audio, offering a complete multimedia experience.
  • Connectivity: With integrated Wi-Fi and Bluetooth connectivity options, this processor allows for easy and reliable wireless communication for IoT devices and smart applications.
  • Memory Support: The processor supports LPDDR4 memory, providing high data transfer rates and low power consumption, which is crucial for mobile and portable devices.

Applications

The MIMX8MM5DVTLZAA is versatile and can be used in a variety of applications, including but not limited to:

  • Streaming Media Devices
  • Smart Home Automation and Security Systems
  • Industrial Control and Automation Systems
  • Automotive Infotainment
  • Portable Medical Devices
  • Interactive Kiosks and Point-of-Sale Terminals

This NXP processor is designed for those who need a balance between performance and power efficiency, with a focus on multimedia capabilities. Its robust feature set and connectivity options make it a go-to choice for developers and manufacturers aiming to create sophisticated and power-conscious devices.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.0910 $60.0910
3+ $49.3055 $147.9165
4+ $47.7647 $191.0588
5+ $46.2239 $231.1195
6+ $44.6831 $268.0986
8+ $40.0607 $320.4856
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess