EN
  • EN
  • DE

MIMXRT1011DAE5A

Part No MIMXRT1011DAE5A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 80FQFP  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 500MHz External Program Memory 80-FQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1010
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 500MHz
Connectivity EBI/EMI, I²C, SAI, SPDIF, SPI, UART/USART, USB2.0 OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 44
Program Memory Type External Program Memory
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 15x12b
Oscillator Type External, Internal
Temperature Range - Operating 0°C ~ 95°C (TJ)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Base Product Number MIMXRT1011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-MIMXRT1011DAE5A,935389373557
Standard Package 96
Win Source Part Number 1078843-MIMXRT1011DAE5A
Ultra Librarian 3D Model Ultra Librarian MIMXRT1011DAE5A CAD Model

Description

The MIMXRT1011DAE5A is a state-of-the-art microcontroller product from NXP Semiconductors, designed to bridge the gap between high-performance and integration while offering a cost-effective solution. This microcontroller is part of the i.MX RT1011 series, which is known for its high-speed computation and advanced features that make it ideal for a wide range of applications.

Key Features

  • Core: The MIMXRT1011DAE5A is equipped with an ARM® Cortex®-M7 core, which operates at speeds up to 500 MHz, delivering a high level of performance and efficiency.
  • Memory: It includes 128KB of on-chip SRAM, which is optimized for high-speed and low-power operations. The microcontroller also supports a range of external memories, giving developers flexibility in system design.
  • Connectivity: This microcontroller offers a variety of communication interfaces, including I2C, SPI, UART, and USB, to ensure seamless integration with peripheral devices and other components in a system.
  • Analog Integration: The MIMXRT1011DAE5A features multiple ADC channels, providing accurate analog-to-digital conversion for interfacing with sensors and other analog devices.
  • Timers and PWM: With multiple timer modules and PWM (Pulse Width Modulation) capabilities, it is well-suited for applications requiring precise timing and control, such as motor control and lighting.
  • Security: The device includes security features that help to protect against unauthorized access and ensure secure data handling, which is crucial for IoT and connected devices.

Applications

The MIMXRT1011DAE5A is versatile and can be used in various applications, including industrial control, consumer electronics, Internet of Things (IoT) devices, and portable medical equipment. Its high performance and rich set of features make it an excellent choice for applications requiring real-time processing and tight integration.

Package and Quality

Offered in a compact 48-pin LQFP package, the MIMXRT1011DAE5A is designed for space-constrained applications. It is manufactured to meet the highest quality and reliability standards, ensuring robust performance in a wide range of operating conditions.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1809 $50.1708
30+ $3.4305 $102.9150
46+ $3.3233 $152.8718
63+ $3.2161 $202.6143
81+ $3.1089 $251.8209
108+ $2.7873 $301.0284
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess