EN
  • EN
  • DE

MK24FN1M0CAJ12R

Part No MK24FN1M0CAJ12R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 142WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 142-WLCSP (4.83x5.58)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K20
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 41x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 142-UFBGA, WLCSP
Supplier Device Package 142-WLCSP (4.83x5.58)
Base Product Number MK24FN1M0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935318228051
Standard Package 3,000
Win Source Part Number 1078936-MK24FN1M0CAJ12R
Ultra Librarian 3D Model Ultra Librarian MK24FN1M0CAJ12R CAD Model

Description

NXP MK24FN1M0CAJ12R Microcontroller

The NXP MK24FN1M0CAJ12R is a high-performance microcontroller unit (MCU) from the Kinetis K series, which is designed to meet the needs of a wide range of industrial and consumer applications. This MCU is built on the ARM® Cortex®-M4 core, offering a perfect blend of energy efficiency and processing power, with a floating-point unit (FPU) that enhances its capability to handle complex computations and control algorithms.

Featuring 1MB of flash memory and 256KB of SRAM, the MK24FN1M0CAJ12R provides ample space for application code and data storage, ensuring smooth operation even in complex tasks. The MCU operates at a frequency of up to 120MHz, which allows for swift data processing and real-time performance in critical applications.

In terms of connectivity, this microcontroller comes with a variety of options including multiple UART, SPI, I2C modules, and USB 2.0 Full Speed/OTG interface, enabling easy integration with peripheral devices and facilitating communication within a system. The device also supports a range of analog interfaces such as ADCs, DACs, and analog comparators, which are essential for sensor interfacing and real-time control applications.

The MK24FN1M0CAJ12R is equipped with advanced security features such as hardware encryption and a secure boot process, ensuring the protection of code and data against unauthorized access. This makes it an ideal choice for applications where data security and integrity are paramount.

Designed for versatility, the microcontroller is housed in a 144-LQFP package, which is suitable for space-constrained applications while still offering enough pins for complex tasks. The MCU's comprehensive set of peripherals and interfaces, combined with its powerful core, make it a robust solution for a wide array of applications including industrial control, medical devices, smart home automation, and IoT endpoints.

Overall, the NXP MK24FN1M0CAJ12R is a reliable and secure MCU that delivers high performance, extensive integration, and the flexibility needed to drive innovation in today's fast-paced and ever-evolving technological landscape.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1577 $72.4731
6+ $19.8216 $118.9296
10+ $19.2023 $192.0230
13+ $18.5828 $241.5764
17+ $17.9634 $305.3778
22+ $16.1051 $354.3122
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess