EN
  • EN
  • DE

MK60FN1M0VLQ12

Part No MK60FN1M0VLQ12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K60 Sub-Family Data Sheet | IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 100
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 58x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MK60FN1M0
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1223962-MK60FN1M0VLQ12
Manufacturer Homepage www.freescale.com
Family Name MK60FN1M0
Introduction Date September 05, 2005
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MK60FN1M0VLQ12 CAD Model

Description

NXP MK60FN1M0VLQ12 Microcontroller

The NXP MK60FN1M0VLQ12 microcontroller is a highly capable and versatile component designed for demanding embedded applications. It is part of NXP's Kinetis K60 family, which is known for its robust performance, integration, and efficiency. This microcontroller is based on the ARM Cortex-M4 core, featuring a floating-point unit (FPU) that operates at frequencies up to 120 MHz, providing the computational power required for complex algorithms and signal processing tasks.

The MK60FN1M0VLQ12 comes with an impressive 1MB of flash memory and 128KB of RAM, offering substantial space for application code and data storage. This ample memory, coupled with the advanced architecture of the microcontroller, makes it suitable for a wide range of applications, including industrial control, medical devices, smart metering, and IoT solutions.

Connectivity is a strong suit of the MK60FN1M0VLQ12, featuring multiple communication interfaces such as Ethernet, USB (with OTG capability), CAN, I2C, SPI, and UART. These interfaces provide the flexibility needed to integrate the microcontroller into a variety of systems, allowing for easy communication with peripherals, networks, and other microcontrollers.

The device is equipped with a multitude of analog and digital peripherals. It has a 16-bit analog-to-digital converter (ADC) with up to 24 channels, offering precise measurement for sensor data. The DAC, comparators, and PWM modules extend its capabilities in control applications. For security-sensitive applications, it includes features such as a hardware random number generator, a cryptographic acceleration unit, and a secure memory area, ensuring data protection and secure operations.

Designed with energy efficiency in mind, the MK60FN1M0VLQ12 supports multiple power-saving modes, which allows developers to optimize power consumption for battery-powered or energy-conscious applications. Its 144-pin LQFP package ensures a compact footprint while still providing numerous I/O options for interfacing with other components in a system.

Overall, the NXP MK60FN1M0VLQ12 is a powerful microcontroller that offers a balanced mix of performance, memory, connectivity, and security, making it an ideal choice for engineers and designers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4265 $55.2795
6+ $17.2377 $103.4262
10+ $16.6433 $166.4330
13+ $15.4545 $200.9085
17+ $14.8601 $252.6217
22+ $14.2657 $313.8454
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess