EN
  • EN
  • DE

MK82FN256VDC15

Part No MK82FN256VDC15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description KINETIS K82: 150MHZ CORTEX-M4F S  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 121-XFBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K8x
Package Bulk
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM
Number of I/O 87
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 18x16b; D/A 2x6b, 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 121-XFBGA
Supplier Device Package 121-XFBGA (8x8)
ECCN 5A992C
HTSUS 8542.31.0001
Other Names NXPFREMK82FN256VDC15,2156-MK82FN256VDC15
Standard Package 1
Win Source Part Number 1078968-MK82FN256VDC15
Ultra Librarian 3D Model Ultra Librarian MK82FN256VDC15 CAD Model

Description

NXP MK82FN256VDC15 Microcontroller

The NXP MK82FN256VDC15 is a feature-rich microcontroller designed to cater to the needs of a wide range of industrial, automotive, and consumer applications. This powerful MCU is part of the Kinetis K80 family and is built on the ARM Cortex-M4 core, offering a perfect blend of performance, power efficiency, and flexibility.

With a core clock speed of up to 150MHz and a Floating Point Unit (FPU), it delivers high computational performance, making it suitable for applications that require complex mathematical operations. The MK82FN256VDC15 is equipped with 256KB of flash memory, providing ample space for application code and data storage, and 64KB of RAM for efficient data processing.

The device features a rich set of peripherals and interfaces that enable a wide range of functionalities. It includes multiple communication interfaces such as SPI, I2C, and UARTs for serial communication, as well as USB Full-Speed and CAN for advanced connectivity options. Its flexible memory interface supports a variety of external devices, enhancing the MCU's capabilities.

For enhanced security, the MK82FN256VDC15 incorporates a Cryptographic Acceleration and Assurance Module (CAAM), which provides hardware acceleration for cryptographic algorithms, ensuring secure data transfer and storage. Additionally, it includes a Random Number Generator (RNG) and a Memory Protection Unit (MPU) to further bolster system security.

The microcontroller also supports a wide range of analog and digital peripherals. It has multiple 16-bit and 32-bit timers, a 12-bit Analog-to-Digital Converter (ADC) with high conversion speed and accuracy, and a Digital-to-Analog Converter (DAC) for analog output capabilities. Its touch sensing interface makes it ideal for applications with user interfaces that require touch inputs.

Designed with energy efficiency in mind, the MK82FN256VDC15 offers multiple power-saving modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive applications. The MCU's versatility, combined with its low-power capabilities, makes it an excellent choice for portable devices, IoT applications, and smart sensors.

In summary, the NXP MK82FN256VDC15 microcontroller is a robust and secure solution that provides developers with the processing power, memory, and peripherals needed to create sophisticated and reliable products for a multitude of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8686 $59.6058
7+ $16.3024 $114.1168
10+ $15.7930 $157.9300
14+ $15.2835 $213.9690
17+ $14.7741 $251.1597
23+ $13.2457 $304.6511
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess