EN
  • EN
  • DE

MM908E622ACEK

Part No MM908E622ACEK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC HALF-BRIDGE QUAD 54-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Automotive Mirror Control
Core Processor HC08
Program Memory Type FLASH (16 kB)
Controller Series 908E
Data RAM Size 512 x 8
Number of I/O 12
Supply Voltage - Operating 9 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 54-SOICW-EP
Win Source Part Number 1078128-MM908E622ACEK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM908E622ACEK CAD Model

Description

Introducing the MM908E622ACEK from NXP Semiconductors

The MM908E622ACEK is a highly integrated device designed by NXP Semiconductors, tailored for automotive applications, particularly in the realm of motor control systems. This advanced system-in-package (SiP) solution combines an MCU subsystem with a SMARTMOS analog control IC, providing a comprehensive platform for managing small electric motors within vehicles.

Key Features

  • Integrated Design: The MM908E622ACEK integrates an HCS12 microcontroller with a SMARTMOS analog IC, offering a compact and efficient solution for motor control applications.
  • Motor Control Capabilities: It is specifically designed to handle the complexities of motor control, providing precise and reliable operation for a variety of automotive applications such as mirror adjustment, window lift, and wiper control.
  • Automotive-Grade Quality: As an automotive-grade product, it meets the stringent quality and reliability standards required for use in the harsh environments typical of automotive applications.
  • High-Voltage Operation: The device is capable of operating at high voltages, which is essential for directly driving motors in a vehicle without the need for additional voltage regulation components.
  • Robust Communication: It supports LIN and CAN communication protocols, ensuring robust and reliable data exchange within the vehicle's network.

Efficiency and Performance

The MM908E622ACEK is optimized for efficiency, reducing power consumption and heat generation, which are critical factors in the confined spaces of automotive environments. The integration of the MCU and SMARTMOS technology also enhances the overall performance, providing a responsive and agile system capable of executing complex motor control algorithms with ease.

Easy Integration

Designed with the developer in mind, the MM908E622ACEK offers an easy integration path into existing automotive systems. Its compact form factor and comprehensive feature set simplify the design process, allowing for shorter development cycles and faster time-to-market for new vehicle models.

Conclusion

The MM908E622ACEK from NXP Semiconductors represents a leap forward in motor control technology for the automotive industry. With its blend of integration, performance, and quality, it stands out as an exceptional choice for manufacturers looking to enhance the functionality and reliability of their motor control applications.

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Ricoh
Lowest to $5.6306
NEC
Need more? Email Us
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Lowest to $23.3784

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess