EN
  • EN
  • DE

MM912G634CM1AER2

Part No MM912G634CM1AER2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC 48KS12 LIN2XLS/HS ISENSE / High Reliability Power Switches IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Applications Automotive
Core Processor S12
Program Memory Type FLASH (48 kB)
Controller Series HCS12
RAM Size 2K x 8
Interface LIN, SCI
Number of I/O 9
Operating Supply Voltage 2.25 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 788989-MM912G634CM1AER2
Popularity Medium
Supply and Demand Status Limited
Family Name MM912G634
Introduction Date March 16, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MM912G634CM1AER2 CAD Model

Description

The NXP MM912G634CM1AER2 is an advanced microcontroller designed to cater to a wide array of automotive and industrial applications. This robust microcontroller combines the efficiency of an HCS12 core with the functionality of a SMARTMOS analog control IC, providing a compact, high-performance solution for sophisticated control systems.

At the heart of the MM912G634CM1AER2 lies a 16-bit HCS12 CPU, which operates at a frequency of up to 40MHz. This powerful core is capable of executing complex instructions with efficiency and precision, making it ideal for handling intricate tasks. The microcontroller is also equipped with 64KB of flash memory, ensuring ample space for application code and data storage.

One of the standout features of this device is its integrated SMARTMOS technology, which includes high-voltage, high-current, and analog functionality. This allows the MM912G634CM1AER2 to interface directly with sensors and actuators without the need for external components, reducing system complexity and cost. The device also features a range of built-in peripherals, such as multiple ADC channels, timers, and communication interfaces like SPI and CAN, providing versatile connectivity options.

The MM912G634CM1AER2 is designed with robustness in mind, offering excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. This makes the microcontroller highly resistant to the harsh electrical environments typically found in automotive applications. Additionally, it operates over a wide temperature range, ensuring reliable performance under extreme conditions.

To facilitate development, NXP provides comprehensive support for the MM912G634CM1AER2, including development tools, software libraries, and reference designs. This support helps to accelerate the design process and enables designers to bring their products to market faster.

In summary, the NXP MM912G634CM1AER2 is a powerful and versatile microcontroller that combines advanced control capabilities with high integration, making it an excellent choice for automotive and industrial control systems that demand high reliability and performance.

You May Also Be Interested in

Ricoh
Lowest to $23.3784
Ricoh
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Ricoh
Lowest to $1.6979
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Ricoh
Lowest to $5.6306
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Ricoh
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9954 $59.9724
15+ $8.2017 $123.0255
22+ $7.9452 $174.7944
31+ $7.6888 $238.3528
39+ $7.4324 $289.8636
53+ $6.6632 $353.1496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess