EN
  • EN
  • DE

MMPF0100F0ANES

Part No MMPF0100F0ANES
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 12OUT 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Applications Converter, i.MX6
Parts Input Voltage (V) 2.8V ~ 4.5V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMT, Wettable Flank
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 758892-MMPF0100F0ANES
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMPF0100F0ANES CAD Model

Description

The NXP MMPF0100F0ANES is a highly flexible and programmable Power Management Integrated Circuit (PMIC) designed to meet the complex power requirements of modern embedded systems. This advanced PMIC is specifically tailored to complement NXP's i.MX processors, offering a comprehensive power solution for i.MX 6 and i.MX 7 series applications, as well as other systems requiring a broad range of power inputs.

Key Features:

  • Multiple Output Configurations: The MMPF0100F0ANES provides six buck converters, one boost converter, six linear regulators, and a coin cell charger, allowing for a wide variety of power output configurations to meet the needs of complex embedded systems.
  • Programmable Voltage: With the ability to program output voltages via I2C or SPI communication, this PMIC offers exceptional flexibility, enabling designers to fine-tune power settings for specific applications.
  • High Efficiency: The device is designed for high efficiency, which helps in reducing power loss and improving system reliability, making it an ideal choice for portable and power-sensitive applications.
  • Smart Power Sequencing: Integrated power sequencing simplifies system design by managing the power-up and power-down sequences for the i.MX processor and other system components, ensuring reliable operation.

Applications:

The MMPF0100F0ANES is well-suited for a range of applications, including but not limited to:

  • Tablets and eReaders
  • Smart Home Devices
  • Industrial Control Systems
  • Automotive Infotainment
  • Portable Medical Devices

Technical Specifications:

  • Input Voltage Range: 2.8V to 4.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 56-QFN (8x8mm)

In summary, the NXP MMPF0100F0ANES PMIC is a versatile and efficient power management solution that provides designers with the flexibility and control necessary to meet stringent power requirements of today's sophisticated electronics. Its programmable nature, coupled with high-efficiency operation and smart power sequencing, makes it an excellent choice for a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0400 $56.3200
18+ $5.7764 $103.9752
27+ $5.5959 $151.0893
37+ $5.4154 $200.3698
48+ $5.2349 $251.2752
64+ $4.6933 $300.3712
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess