EN
  • EN
  • DE

MMRF1004NR1

Part No MMRF1004NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET LDMOS 28V TO270-2 / RF Mosfet 28 V 130 mA 2.17GHz 15.5dB 10W TO-270-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 2.17GHz
Gain 15.5dB
Voltage - Test 28 V
Current - Test 130 mA
Power - Output 10W
Voltage - Rated 68 V
Mounting Type Surface Mount
Package / Case TO-270AA
Supplier Device Package TO-270-2
Base Product Number MMRF1004
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1345990-MMRF1004NR1
Ultra Librarian 3D Model Ultra Librarian MMRF1004NR1 CAD Model

Description

The MMRF1004NR1 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the industry with a reputation for high-quality and reliable components. This product is part of the MRFE6VP61K25H series, which is renowned for its exceptional performance in high-frequency applications.

Key Features

  • Frequency Range: The MMRF1004NR1 operates efficiently over a broad frequency range, making it suitable for a variety of RF applications, including broadcast, aerospace, and mobile radios.
  • High Power: It delivers a high output power level, which is crucial for applications that require strong signal transmission or amplification.
  • Efficiency: This transistor is designed for enhanced power efficiency, which helps in reducing the overall power consumption and heat generation in the systems where it is used.
  • Ruggedness: The MMRF1004NR1 is built to withstand harsh conditions and can handle high voltage standing wave ratios (VSWRs), ensuring longevity and reliability.
  • Thermal Performance: Excellent thermal performance is ensured by the transistor's design, which helps in maintaining stability and performance over extended periods of operation.

Applications

The versatility of the MMRF1004NR1 allows it to be used in a wide array of applications. It is particularly well-suited for linear and pulsed applications, including but not limited to:

  • Industrial, scientific, and medical (ISM) applications
  • Broadcast transmitters for radio and television
  • Aerospace and defense systems
  • Professional mobile radio (PMR) systems
  • Large-scale RF energy applications

Product Specifications

With a commitment to quality, NXP's MMRF1004NR1 is designed to meet the stringent requirements of the modern RF landscape. It boasts a robust construction and is packaged in a ceramic, flanged package that ensures optimal performance and durability.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess