EN
  • EN
  • DE

MPC5567EVBE

Part No MPC5567EVBE
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC5567 EVAL BRD / MPC5567 series e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC5567
Mounting Type Fixed
Contents Board(s), Cable(s), Power Supply, USB Multilink Programmer
Base Product Number MPC55
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8471.50.0150
Standard Package 1
Win Source Part Number 1232471-MPC5567EVBE
Ultra Librarian 3D Model Ultra Librarian MPC5567EVBE CAD Model

Description

The NXP MPC5567EVBE Evaluation Board is a robust development platform designed for engineers and developers who are looking to explore the capabilities of NXP's advanced MPC5567 microcontroller. This microcontroller is part of the MPC5500 family that is well-suited for automotive and industrial applications requiring sophisticated real-time control and processing power.

Key Features of the MPC5567EVBE

  • Powerful Processing Core: At the heart of the evaluation board is the MPC5567 microcontroller, which features a Power Architecture® core with a frequency of up to 132 MHz, providing high-performance computing capabilities.
  • Memory: The board includes an ample amount of memory with integrated flash memory and RAM, facilitating complex software development and data processing without the need for external memory components.
  • Connectivity: The MPC5567EVBE offers a range of communication interfaces including CAN, LIN, and Ethernet, making it suitable for networking applications within automotive and industrial systems.
  • Flexible I/O Options: A variety of input/output options are available, including analog-to-digital converters (ADCs), timer modules, and digital I/O, allowing for versatile control and interfacing with external devices.
  • On-board Debugging: The evaluation board comes with integrated JTAG support for debugging, which simplifies the development process and helps in quick identification and fixing of software issues.
  • Expansion Capabilities: Expansion headers are provided to extend the board's capabilities with additional modules and custom hardware, offering scalability for various application needs.

Development Support

The MPC5567EVBE is supported by a suite of development tools including CodeWarrior Development Studio, providing a comprehensive software development environment. This includes an integrated development environment (IDE), compilers, debuggers, and other utilities that streamline the development process from initial coding to final testing and deployment.

Applications

With its advanced features and flexible I/O options, the MPC5567EVBE is ideal for a wide range of applications, particularly in the automotive sector for engine management, transmission control, and body electronics. It is also suitable for industrial control systems, robotics, and other applications requiring high-performance real-time control.

You May Also Be Interested in

STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess