Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) at Ib, Ic 1.2V at 330mA, 1A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 5 at 1A, 10V
Maximum Power 20W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-225AA, TO-126-3
Supplier Device Package SOT-32-3
Family Part Number ST13003
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1260102-ST13003N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST13003N CAD Model

Description

The ST13003N is a high voltage, fast-switching NPN power transistor designed by STMicroelectronics, one of the leading semiconductor manufacturers. This component is specifically engineered to offer a reliable solution for electronic circuits requiring high-voltage switching and amplification. The ST13003N is widely used in various applications such as power supplies, lighting circuits, and inverter circuits, making it a versatile choice for designers and engineers.

Key Features

  • High Voltage Capability: The ST13003N can handle voltages up to 400V, making it suitable for mains operations and high voltage power supplies.
  • Fast Switching Speed: With its fast switching response, this transistor is ideal for applications requiring quick transitions, such as switching regulators and converters.
  • High Current Handling: It is capable of supporting a continuous collector current of up to 1.5A, with peak currents significantly higher, ensuring robust performance in demanding situations.
  • Low Saturation Voltage: The low collector-emitter saturation voltage helps in reducing power loss and improving efficiency, which is critical for power management applications.
  • TO-220 Package: The TO-220 package is widely accepted for its ease of integration into various circuit designs, providing a good balance between thermal performance and size.

Applications

The ST13003N is designed for general-purpose switching and amplification, making it suitable for a broad range of applications. Some of the typical applications include:

  • Switching regulators
  • Power management devices
  • Motor control circuits
  • Inverters and converters
  • Lighting and LED drivers

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the ST13003N is no exception. Manufactured with state-of-the-art processes and subjected to rigorous testing, this transistor is built to deliver consistent performance and a long operational life, making it a trusted choice for both commercial and industrial applications.

You May Also Be Interested in

ON Semiconductor
Complementary Power Transistors | TRANS NPN 60V 10A DPAK
Lowest to $0.2910
ECAD model for MJD3055
ON Semiconductor
Trans Darlington NPN 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN DARL 200V 15A TO247
Need more? Email Us
ECAD model for MJH11020G
Diodes Incorporated
Trans GP BJT NPN 40V 0.2A 1000mW 3-Pin X1-DFN T/R / 40V NPN SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.2A DFN1006-3
Lowest to $2.3940
ECAD model for MMBT3904LP-7
ON Semiconductor
POWER TRANSISTORS(3.0A,40-80V,12.5W) | TRANS NPN 60V 3A TO225AA
Lowest to $1.3138
ECAD model for MJE181
ON Semiconductor
TRANS NPN 60V 0.5A TO92 / Trans GP BJT NPN 60V 0.5A 1000mW 3-Pin TO-92 Bulk
Lowest to $0.2473
ECAD model for MPSW05
Rohm Semiconductor
TRANS NPN 80V 2A TO252 / Bipolar (BJT) Transistor NPN 80 V 2 A 280MHz 10 W Surface Mount TO-252
Lowest to $1.5272
ECAD model for 2SCR574D3FRATL
ON Semiconductor
Trans GP BJT NPN 140V 15A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 140V 15A TO-3
Lowest to $7.4330
ECAD model for MJ15001G
ON Semiconductor
TRANS NPN 160V 0.7A SOT89-3
Lowest to $0.3877
ECAD model for 2SC3648T-TD-E
ON Semiconductor
High Voltage Transistors | TRANS NPN 140V 0.6A SOT-23
Lowest to $0.1361
ECAD model for MMBT5550LT3G

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4074 $72.2220
70+ $1.9753 $138.2710
105+ $1.9132 $200.8860
140+ $1.8525 $259.3500
185+ $1.7903 $331.2055
245+ $1.6054 $393.3230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention