Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC574xB/C/G
Mounting Type Socket
Contents Board(s)
Base Product Number MPC574
Standard Package 1
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1345847-MPC574XG324DSC2
Ultra Librarian 3D Model Ultra Librarian MPC574XG324DSC2 CAD Model

Description

Product Overview: MPC574XG324DSC2

The MPC574XG324DSC2 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the sophisticated demands of automotive and industrial applications. This high-performance MCU is part of the Power Architecture® family and is engineered to deliver exceptional computational power, enhanced safety features, and a wide range of communication interfaces.

Key Features

  • Advanced Core: Equipped with a 32-bit Power Architecture core, the MPC574XG324DSC2 operates at speeds that can reach up to 200 MHz, providing a robust platform for complex real-time processing.
  • Memory Capacity: This MCU boasts a generous memory provision, including up to 6 MB of flash memory and 768 KB of RAM, facilitating the execution of extensive software applications without compromising performance.
  • Enhanced Safety: With its built-in safety features compliant with the ISO 26262 standard, it is ideal for safety-critical systems, such as advanced driver-assistance systems (ADAS) and other automotive safety applications.
  • Multiple Communication Interfaces: The MPC574XG324DSC2 supports a variety of communication protocols including CAN FD, LIN, Ethernet, and FlexRay, ensuring versatile connectivity options for diverse application requirements.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs are integrated into the MCU to provide accurate and efficient data conversion from analog sensors.
  • Timers and Control: The inclusion of advanced timers and motor control modules makes this MCU an excellent choice for controlling electromechanical systems such as electric motors.

Applications

The MPC574XG324DSC2 is tailored for a wide range of applications, particularly in the automotive sector. It is suitable for engine management, transmission control, chassis control, electric power steering, and other vehicle dynamics applications. In the industrial domain, it can be utilized for process control, robotics, and complex automation systems, where reliability and precision are paramount.

Quality and Reliability

NXP is committed to delivering products of the highest quality. The MPC574XG324DSC2 is manufactured with rigorous standards to ensure high reliability and performance consistency, making it a trusted choice for mission-critical systems where failure is not an option.

You May Also Be Interested in

STMicroelectronics
DISCOVERY SPC58EC80E EVAL BRD / SPC58EC80E Discovery series MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC58EC-DISP
STMicroelectronics
NUCLEO-64 STM32L152RE EVAL BRD / STM32L152RE, mbed-Enabled Development Nucleo-64 series ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Lowest to $28.6567
ECAD model for NUCLEO-L152RE
STMicroelectronics
DISCOVERY SPC560B EVAL BRD / SPC560B Discovery series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC560B-DIS
Analog Devices Inc.
QUICKSTART PLUS ADUC7023 EVAL BD / ADuC7023 QuickStart™ PLUS series ARM7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADUC7023QSPZ1
Microchip Technology
MPLAB XPRESS PIC16F18855 EVAL BD / PIC16F18855 MPLAB® Xpress series PIC MCU 8-Bit Embedded Evaluation Board
Lowest to $52.0989
ECAD model for DM164140
Microchip Technology
EXPLORER 16 100PIN DSPIC30/33/32 / dsPIC30, dsPIC33, PIC32, PIC24FJ, PIC24H Explorer 16 100-pin series MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DM240001
STMicroelectronics
NUCLEO-64 STM32F030R8 EVAL BRD / STM32F030R8, mbed-Enabled Development Nucleo-64 series ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Lowest to $22.7020
ECAD model for NUCLEO-F030R8
NXP / Nexperia
FREEDOM K80/K81/K82 EVAL BRD / K80, K81, K82 Freedom series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FRDM-K82F
STMicroelectronics
SPC564A EVAL BRD / SPC564A series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC564A80CAL176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention