EN
  • EN
  • DE

NUCLEO-F030R8

Part No NUCLEO-F030R8
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-64 STM32F030R8 EVAL BRD  /  STM32F030R8, mbed-Enabled Development Nucleo-64 series ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F0
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0
Platform Nucleo-64
Utilized IC / Part STM32F030R8, mbed-Enabled Development
Mounting Type Fixed
Contents Board(s)
Interconnect System Arduino R3 Shield, ST Morpho
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK, Mbed-Enabled
Base Product Number NUCLEO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names 497-14361
Standard Package 1
Win Source Part Number 1232657-NUCLEO-F030R8
Ultra Librarian 3D Model Ultra Librarian NUCLEO-F030R8 CAD Model

Description

The NUCLEO-F030R8 is a versatile and affordable development board from STMicroelectronics designed for the STM32 F0 series microcontrollers. It is a powerful tool for both hobbyists and professionals looking to prototype applications that require a 32-bit microcontroller. The board is built around the STM32F030R8T6 MCU, which operates at a frequency of up to 48 MHz.

Key Features

  • STM32 microcontroller in LQFP64 package: The core of the board is the STM32F030R8T6, which provides a robust set of features for a wide range of applications.
  • ARM®32-bit Cortex®-M0 CPU: The CPU offers high performance and low power consumption, making it suitable for battery-operated devices and embedded systems.
  • Flexible board power supply: Users can power the board via USB, an external supply, or the ST-LINK/V2-1.
  • Comprehensive free software libraries and examples available: STMicroelectronics provides a wealth of resources to jumpstart development.
  • Integrated ST-LINK/V2-1 debugger/programmer: This feature simplifies the programming and debugging process, eliminating the need for additional hardware.
  • Extensive range of hardware features: The board includes an LED, a push-button, and headers for full access to all MCU I/Os.
  • Arduino™ Uno V3 connectivity: This allows for easy expansion through a wide range of specialized add-on boards.
  • Support for mbed: The board is mbed-enabled, which allows for rapid prototyping and development using the mbed online tools.

Applications

The NUCLEO-F030R8 development board is ideal for a variety of applications, including motor control, industrial automation, consumer electronics, power management, and Internet of Things (IoT) solutions. Its flexibility and powerful features make it an excellent choice for creating prototypes or for educational purposes to learn about the STM32 microcontroller family.

Getting Started

Getting started with the NUCLEO-F030R8 is straightforward. Developers can take advantage of the comprehensive software HAL library, as well as detailed documentation and a wide range of examples provided by STMicroelectronics to quickly bring their ideas to life.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2696 $60.8088
7+ $16.6315 $116.4205
11+ $16.1117 $177.2287
15+ $15.5920 $233.8800
20+ $15.0722 $301.4440
26+ $13.5130 $351.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess