Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000Mbps (1)
USB USB 1.x (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 668-BBGA Exposed Pad
Supplier Device Package 668-PBGA-PGE (29x29)
Additional Interfaces DUART, HDLC, I2C, PCI, SPI, UART
Part Number Series MPC8358
Manufacturer Pack Quantity 36
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811666-MPC8358CVRAGDDA
Ultra Librarian 3D Model Ultra Librarian MPC8358CVRAGDDA CAD Model

Description

NXP MPC8358CVRAGDDA PowerQUICC II Pro Processor

The NXP MPC8358CVRAGDDA is a high-performance, power-efficient processor that belongs to the PowerQUICC II Pro family, designed to meet the requirements of networking and telecommunications applications. This integrated communications processor is built on Power Architecture® technology and is well-suited for a wide range of applications, including enterprise and home networking, embedded computing, and wireless infrastructure.

At the heart of the MPC8358CVRAGDDA is an e300 core that can run up to 400 MHz, providing a robust platform for handling complex tasks and data processing. The processor is equipped with a 32-bit DDR2 memory controller, supporting memory speeds of up to 400 MHz, which allows for quick and efficient data transfer and storage. This feature makes the MPC8358CVRAGDDA an excellent choice for applications that require high-speed memory access, such as network routers, switches, and access points.

One of the key advantages of the MPC8358CVRAGDDA is its integrated security engine, which offers encryption and decryption acceleration for secure data transmission. This is particularly important in today's network environments where data security is paramount. The security engine supports a variety of algorithms, including DES, 3DES, AES, MD5, and SHA-1/2, making it versatile for different security protocols.

The processor also features a rich set of peripherals and interfaces, including dual Gigabit Ethernet controllers for high-speed network connectivity, a PCI Express interface for expanded connectivity options, and a USB 2.0 controller for peripheral connections. These integrated features reduce the need for external components, which can help lower overall system costs and simplify design complexity.

For developers and system integrators, the MPC8358CVRAGDDA is supported by a comprehensive ecosystem, which includes development tools, software, and documentation. This support helps to accelerate the development cycle and reduce time-to-market for products based on this processor.

In summary, the NXP MPC8358CVRAGDDA processor is a versatile and efficient solution for a variety of embedded computing and networking applications. Its combination of performance, integrated features, and security capabilities make it a powerful component for the next generation of communication systems.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $14.6242
ECAD model for NUC980DK61YC
Freescale Semiconductor - NXP
IC MPU MPC82XX 300MHZ 408TBGA
Lowest to $54.8383
ECAD model for MPC8260AZUPIBB
Freescale Semiconductor - NXP
IC MPU MPC82XX 350MHZ 352TBGA
Lowest to $71.7185
ECAD model for MPC8245LVV350D
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 516BGA
Lowest to $116.5414
ECAD model for MPC8248VRMIBA
Freescale Semiconductor - NXP
IC MPU MPC82XX 400MHZ 516BGA
Lowest to $87.2070
ECAD model for MPC8247VRTIEA
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Lowest to $221.3741
ECAD model for MPC860TVR50D4
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 408TBGA
Lowest to $92.0927
ECAD model for MPC8255AZUMHBB
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Lowest to $45.1802
ECAD model for MPC860SRVR50D4
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Lowest to $90.4925
ECAD model for MPC860ENVR50D4

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $139.2418 $139.2418
2+ $134.7501 $269.5002
3+ $130.2582 $390.7746
4+ $116.7834 $467.1336
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 180 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention