EN
  • EN
  • DE

FDMC86183

Part No FDMC86183
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 100V 47A 8PQFN / N-Channel Shielded Gate PowerTrench
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) at 25°C 47A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Maximum) at Id, Vgs 12.8mOhm at 16A, 10V
Vgs(th) (Maximum) at Id 4V at 90μA
Gate Charge (Qg) (Maximum) at Vgs 21nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1515pF at 50V
Power Dissipation (Maximum) 52W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-PQFN (3.3x3.3), Power33
Manufacturer Package 8-PowerWDFN
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811771-FDMC86183
Ultra Librarian 3D Model Ultra Librarian FDMC86183 CAD Model

Description

Introducing the FDMC86183: A Powerhouse P-Channel PowerTrench® MOSFET

The FDMC86183 is a cutting-edge P-Channel PowerTrench® MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. Designed with state-of-the-art technology, this MOSFET is engineered to deliver high-performance solutions for a wide range of power management applications. With its compact footprint and exceptional energy efficiency, the FDMC86183 is an ideal choice for designers looking to enhance their systems while minimizing power losses.

Key Features and Benefits:

  • Low RDS(on): The FDMC86183 boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Power Density: Its PowerTrench® technology allows for a high power density, ensuring that the device can handle significant power in a small package, making it perfect for space-constrained applications.
  • Thermal Management: The MOSFET's excellent thermal characteristics enable reliable performance even under high temperature operating conditions, thereby extending the life of your product.
  • Gate Charge: With its optimized gate charge, the FDMC86183 allows for faster switching speeds, which is crucial for high-frequency power switching applications.
  • ESD Protection: The device includes built-in ESD protection, safeguarding it against electrostatic discharge events and enhancing system reliability.

Applications:

The FDMC86183 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Load switches
  • Battery management systems
  • Reverse polarity protection

Whether you're designing for consumer electronics, automotive systems, or industrial equipment, the FDMC86183 from ON Semiconductor offers the performance and reliability needed to take your applications to the next level. With its advanced features and robust design, this P-Channel MOSFET is ready to meet the challenges of your most demanding power management tasks.

Choose the FDMC86183 for a high-efficiency, space-saving solution that doesn't compromise on power or performance.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5338 $53.6830
80+ $1.2586 $100.6880
125+ $1.2192 $152.4000
170+ $1.1799 $200.5830
220+ $1.1406 $250.9320
295+ $1.0226 $301.6670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess