EN
  • EN
  • DE

MPC8560CVT667JC

Part No MPC8560CVT667JC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 667MHZ 783FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 667MHz 783-FCBGA (29x29)
Manufacturer NXP
Series MPC85xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e500
Speed 667MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Case / Package 783-FCBGA (29x29)
Family Name MPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Other Part Number 935313948557, MPC8560CVT667JC-ND, 2832-MPC8560CVT667JC
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927941-MPC8560CVT667JC
Ultra Librarian 3D Model Ultra Librarian MPC8560CVT667JC CAD Model

Description

The NXP MPC8560CVT667JC is a high-performance, PowerQUICC™ III integrated communications processor that is designed to meet the demanding requirements of networking and telecommunications applications. This processor is built on NXP's advanced Power Architecture® technology, providing a robust and efficient platform for a wide range of systems.

Key Features

  • Processor Core: The MPC8560CVT667JC features a high-speed e500 core, which operates at a frequency of up to 667 MHz, delivering exceptional processing power and efficiency for complex computations and tasks.
  • Integrated Communications: This processor includes an integrated Communications Processor Module (CPM) that supports a variety of protocols, making it ideal for applications such as routers, switches, and other networking equipment.
  • Memory Support: It comes with a memory controller that supports DDR SDRAM, allowing for high-speed data transfer and ample storage for applications.
  • High-Speed Connectivity: With multiple high-speed serial channels, the MPC8560CVT667JC ensures fast and reliable data communication, which is crucial for networking performance.
  • Advanced Bus Interfaces: The processor is equipped with a RapidIO® bus interface and a PCI/PCI-X bus interface, offering flexible and high-throughput connections to external devices and peripherals.

Applications

The versatility of the MPC8560CVT667JC makes it suitable for a broad spectrum of applications. It is particularly well-suited for network control and data path functions in equipment such as enterprise routers and switches, access and media gateways, base station controllers, and integrated access devices. Its powerful processing capabilities also make it an excellent choice for industrial control and automation systems.

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the MPC8560CVT667JC is no exception. It is designed to perform in the most demanding environments, ensuring long-term stability and performance. With NXP's reputation for excellence in the semiconductor industry, customers can trust the MPC8560CVT667JC for their critical applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $302.0833 $302.0833
2+ $270.8333 $541.6666
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess