Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Type Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits 1
Input LVCMOS, LVPECL
Output LVCMOS
Frequency - Max 200MHz
Supply Voltage (V) 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-LQFP
Supplier Device Package 52-TQFP (10x10)
Part Number Series MPC9449
Manufacturer Pack Quantity 160
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810790-MPC9449FA
Ultra Librarian 3D Model Ultra Librarian MPC9449FA CAD Model

Description

The NXP MPC9449FA is a sophisticated integrated circuit designed for clock and data recovery in high-speed data communication systems. This advanced component is a critical solution for applications that require precise timing and synchronization, such as fiber optic transceivers, backplane interconnects, and high-speed networking equipment.

Key Features

  • High-Frequency Operation: The MPC9449FA operates at very high frequencies, making it suitable for the latest generation of high-speed interfaces.
  • Low Jitter Performance: With its excellent jitter characteristics, it ensures data integrity and reliable communication by minimizing signal distortion.
  • Flexible Reference Clock Input: It accepts a wide range of reference clock inputs, providing versatility in various system designs.
  • Programmable Loop Bandwidth: The device allows for programmable loop bandwidth to optimize performance for different applications.
  • Loss of Signal Detection: The integrated loss of signal (LOS) detection feature enables the system to respond to signal integrity issues promptly.

Applications

The MPC9449FA is ideal for a range of applications, including but not limited to:

  • Telecommunications equipment
  • Data center networking hardware
  • High-speed serial links
  • SONET/SDH systems
  • Storage area networks (SAN)

Technical Specifications

Parameter Specification Supply Voltage 3.3 V ±10% Operating Temperature Range -40°C to 85°C Package 32-lead LQFP

The NXP MPC9449FA is a testament to NXP's commitment to providing cutting-edge technology for the demands of modern high-speed data systems. Its robust feature set and flexible design options make it an excellent choice for engineers looking to enhance the performance and reliability of their communication solutions.

You May Also Be Interested in

Micrel
4.25Gbps Precision CML Buffer with Internal Termination and Fail Safe Input
Lowest to $13.9588
ECAD model for SY58603UMG
Texas Instruments
10 Bit Buffer/Driver With Series esistor 24-CDIP -55 to 125
Need more? Email Us
ECAD model for 5962-9074401MLA
Micrel
Precision LVDS 1:10 Fanout with 2:1 Runt Pulse Eliminator MUX and Internal Termination
Need more? Email Us
ECAD model for SY89465UMYTR
Maxim Integrated
LVTTL/TTL-to-Differential LVPECL/PECL Translators
Need more? Email Us
ECAD model for MAX9370ESA
Micrel
Precision Low Power 1:4 LVPECL Fanout Buffer/Translator with Internal Termination
Lowest to $5.9269
ECAD model for SY89854UMGTR
Integrated Circuit Systems
LOW SKEW, 1-TO-16 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $21.0209
ECAD model for ICS8343AY-01LFT
Micrel
3.2Gbps Precision, LVPECL Buffer
Lowest to $22.5254
ECAD model for SY58604UMG
Micrel
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER
Need more? Email Us
ECAD model for SY89311UMITR
Micrel
5GHz, 1:2 LVPECL FANOUT BUFFER/TRANSLATOR
Need more? Email Us
ECAD model for SY58012UMGTR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4145 $57.7305
22+ $5.2632 $115.7904
33+ $5.0987 $168.2571
46+ $4.9343 $226.9778
59+ $4.7697 $281.4123
79+ $4.2764 $337.8356
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 292 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention