EN
  • EN
  • DE

MPL115A1

Part No MPL115A1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 16.68PSIA 10BIT 8LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Package Tray
Product Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa)
Output Type SPI
Output 10 b
Accuracy ±0.145PSI (±1kPa)
Voltage - Supply 2.375V ~ 5.5V
Port Style No Port
Features Shutdown Mode, Standby Mode
Termination Style SMD (SMT) Tab
Maximum Pressure 145.04PSI (1000kPa)
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-TLGA
Supplier Device Package 8-LGA (5x3)
Base Product Number MPL11
Standard Package 2,450 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643839-MPL115A1
Ultra Librarian 3D Model Ultra Librarian MPL115A1 CAD Model

Description

The MPL115A1 is a highly compact, digital barometric pressure sensor from NXP Semiconductors. This miniature sensor is designed to provide accurate pressure and temperature measurements, making it ideal for a wide range of applications, including mobile phones, GPS devices, weather stations, and medical instruments.

Key Features

  • Pressure Range: The MPL115A1 can measure pressures ranging from 50 to 115 kPa, offering a versatile solution for different atmospheric conditions.
  • High Data Accuracy: With an accuracy of ±1 kPa for pressure and ±1°C for temperature, the sensor provides reliable data for critical applications.
  • Low Power Consumption: Designed for battery-powered devices, the MPL115A1 features a low operating voltage of 2.375V to 5.5V and low power consumption, making it ideal for portable applications.
  • Small Footprint: The sensor's small size (5.0mm x 3.0mm x 1.1mm LGA package) allows for easy integration into space-constrained designs.
  • Digital Output: I2C digital interface enables simple integration with microcontrollers and eliminates the need for analog-to-digital converters.
  • Factory Calibrated: The MPL115A1 comes factory calibrated, reducing the need for complex in-system calibration and speeding up time to market.

Applications

The MPL115A1's versatility and performance make it suitable for a diverse array of applications, including:

  • Consumer electronics
  • Weather stations
  • HVAC systems
  • Altitude and airspeed measurement for drones and other unmanned aerial vehicles
  • Smartphones and wearable devices
  • Indoor navigation

Technical Specifications

Parameter Specification Pressure Range 50 to 115 kPa Accuracy ±1 kPa Operating Voltage 2.375V to 5.5V Package 5.0mm x 3.0mm x 1.1mm LGA Interface I2C

Overall, the MPL115A1 from NXP is a robust and precise sensor that offers engineers and designers a reliable solution for incorporating pressure sensing capabilities into their products.

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1304 $56.5216
9+ $11.5942 $104.3478
14+ $11.2319 $157.2466
19+ $10.8696 $206.5224
24+ $10.5073 $252.1752
32+ $9.4203 $301.4496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess