EN
  • EN
  • DE

BMP183

Part No BMP183
Manufacturer Bosch Sensortec
Catalog Pressure Sensors, Transducers
Description ABS SENSOR PRESSURE SPI
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Pressure Sensor 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) Absolute - 16 ~ 19 b 7-VLGA
Manufacturer Bosch Sensortec
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Package 7-VLGA
Case / Package 7-LGA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9026.20.4000
Other Part Number 828-1034-1, 828-1034-2, 828-1034-6, 0273.300.357-1NV
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864445-BMP183
Ultra Librarian 3D Model Ultra Librarian BMP183 CAD Model

Description

The Bosch Sensortec electronic component is a high-quality and reliable product that is designed to meet the needs of a wide range of electronic applications.

  • Temperature Range: -40°C to 85°C
  • Pressure Sensor: 4.35PSI to 15.95PSI (30kPa to 110kPa) absolute
  • Package: 7-VLGA
  • Supply and Demand Status: Limited
  • Ideal for: Use in various electronic applications that require a pressure sensor.

You May Also Be Interested in

Amphenol
SENSOR 5PSID 0.12" 14BIT / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port
Lowest to $55.7780
NXP / Nexperia
SENSOR 36.26PSID 4.9V / Pressure Sensor 36.26PSI (250kPa) Differential 0.2 V ~ 4.9 V 6-SIP Module
Need more? Email Us
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Need more? Email Us
Honeywell
SENSOR 500PSIG 0.18" 4.5V / Pressure Sensor 500PSI (3447.38kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $81.6042
Honeywell
SENSOR PRES DIP 6 BAR GAUGE 5V / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $65.6918
Honeywell
SENSOR 150PSID .2585V 4SIP / Pressure Sensor ±150PSI (±1034.21kPa) Differential 0 mV ~ 258.5 mV (5V) 4-SIP Module
Lowest to $66.7900
TE Connectivity
SENSOR PRESS GAUGE 2" H2O 8DIP / Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14" (3.56mm) Tube, Dual 14 b 8-DIP Module
Need more? Email Us
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess