EN
  • EN
  • DE

MPX2050GP

Part No MPX2050GP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR PRESSURE 7.25PSI MAX / Pressure Sensor 0kPa to 50kPa Gage 4-Pin Case 344B-01 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Series MPX2050
Pressure Type Vented Gauge
Operating Pressure 7.25 PSI (50 kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Operating Supply Voltage 10 V ~ 16 V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 29.01 PSI (200 kPa)
Operating Temperature Range -40°C ~ 125°C
Package 4-SIP Module
Win Source Part Number 789371-MPX2050GP
Popularity Medium
Supply and Demand Status Limited
Family Name MPX2050G
Introduction Date January 01, 1992
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPX2050GP CAD Model

Description

Overview of the MPX2050GP Pressure Sensor

The MPX2050GP is a highly reliable and accurate piezoresistive pressure sensor from NXP Semiconductors designed to handle a wide range of applications. This sensor is a part of NXP's MPX series and offers a gauge pressure measuring capability that ranges from 0 to 50 kPa. The MPX2050GP is tailored to provide a cost-effective solution for system designers who require pressure monitoring in their products.

Key Features

  • Pressure Range: The MPX2050GP sensor is designed to measure pressure from 0 to 50 kPa, making it suitable for a variety of applications that require medium pressure measurements.
  • Sensitivity: It has a typical sensitivity of 90 mV/kPa, ensuring precise readings and a high degree of accuracy in pressure measurement.
  • Supply Voltage: The device operates at a supply voltage of 10 VDC, which is standard for many electronic devices, ensuring easy integration into existing systems.
  • Temperature Compensated: This sensor comes with temperature compensation from -40°C to +125°C, which ensures that the sensor maintains its accuracy across a wide range of operating temperatures.
  • Differential and Gauge: The MPX2050GP is capable of differential and gauge measurements, providing versatility in application use.
  • Robust Design: Encased in a durable, stress-resistant package, the MPX2050GP is designed to withstand harsh environments and ensure longevity.

Applications

The MPX2050GP is ideal for applications that require reliable pressure sensing. Common uses include:

  • Industrial control systems
  • Medical devices, such as blood pressure monitors
  • Airflow monitors
  • Environmental monitoring equipment
  • Automotive systems

Easy Integration

Designed with a straightforward pin configuration and small form factor, the MPX2050GP is easy to integrate into a variety of circuits and devices. Its high level of integration means fewer external components are required, simplifying the design process and speeding up time to market for products that include this sensor.

Overall, the MPX2050GP from NXP stands out for its combination of performance, durability, and versatility, making it an excellent choice for designers looking to incorporate reliable pressure sensing into their applications.

You May Also Be Interested in

TE Connectivity
SENSOR PRESS GAUGE 2" H2O 8DIP / Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14" (3.56mm) Tube, Dual 14 b 8-DIP Module
Need more? Email Us
Honeywell
SENSOR 0.04PSID 0.08" .006V / Pressure Sensor 0.04PSI (0.25kPa) Differential Male - 0.08" (2.03mm) Tube, Dual 0 mV ~ 6 mV (4.5V) 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES DIP 6 BAR GAUGE 5V / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Need more? Email Us
Honeywell
SENSOR 5PSIG 0.08" 2.97V 6SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 6-SMD Module
Need more? Email Us
Honeywell
SENSOR 30PSID 0.2" 7V
Need more? Email Us
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762
NXP / Nexperia
SENSOR 14.5PSIA 0.19" .04V
Need more? Email Us
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9009 $63.6036
9+ $13.0469 $117.4221
14+ $12.6392 $176.9488
19+ $12.2315 $232.3985
25+ $11.8237 $295.5925
33+ $10.6006 $349.8198
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess