EN
  • EN
  • DE

STM32L552MEY6PTR

Part No STM32L552MEY6PTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 81WLCSP  /  ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 110MHz 512KB (512K x 8) FLASH 81-WLCSP (4.36x4.07)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L5
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 110MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 54
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 81-UFBGA, WLCSP
Supplier Device Package 81-WLCSP (4.36x4.07)
Base Product Number STM32
Other Names 497-STM32L552MEY6PTR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262134-STM32L552MEY6PTR
Ultra Librarian 3D Model Ultra Librarian STM32L552MEY6PTR CAD Model

Description

STM32L552MEY6PTR Microcontroller by STMicroelectronics

The STM32L552MEY6PTR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This high-performance MCU is part of the STM32L5 series, which is built on an Arm® Cortex®-M33 core with TrustZone® for Armv8-M. The device offers a perfect blend of power efficiency, performance, and security, making it an ideal choice for a wide range of applications, including industrial, consumer, health, and mobile applications.

Key Features:

  • Core: Arm® Cortex®-M33 32-bit RISC core, operating at a frequency of up to 110 MHz.
  • Memory: The STM32L552MEY6PTR comes with a rich set of memory resources, featuring up to 512 Kbytes of Flash memory and 256 Kbytes of SRAM.
  • Security: State-of-the-art security features include hardware-based TrustZone®, AES 256-bit hardware encryption, and a memory protection unit (MPU) that enhances the security of application code and data.
  • Power Efficiency: The device operates in multiple power modes, including a low-power mode that ensures efficient power consumption, making it suitable for battery-operated devices.
  • I/Os: It comes with a comprehensive set of I/O ports and peripherals, including USB, I2C, SPI, USART, and more, providing versatile connectivity options.
  • Analog: Integrated analog peripherals, such as ADCs, DACs, and ultra-low-power comparators, offer precision and flexibility for analog interfacing.
  • Package: The microcontroller is available in a UFQFPN48 package, which is ideal for space-constrained applications.

Applications:

The STM32L552MEY6PTR MCU is designed to address the needs of a variety of applications that require high levels of performance and security. It is particularly useful in:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Wearable devices
  • Medical devices and healthcare equipment
  • Smart home automation
  • Security systems
  • Energy management

With its robust security features, the STM32L552MEY6PTR is also well-suited for applications that require secure boot, secure firmware updates, or secure communications. Developers can leverage STMicroelectronics' comprehensive development ecosystem, which includes software tools, libraries, and community support, to accelerate the design and deployment of applications based on this powerful microcontroller.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess