EN
  • EN
  • DE

LY3200ALH

Part No LY3200ALH
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description GYRO 2000DEG/S 0.67MV 10LGA / Gyroscope X (Pitch) ±2000 140Hz Analog Voltage 10-LGA (3x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Gyroscopes
Manufacturer STMicroelectronics
Packaging Tray
Product Status Obsolete
Type Analog
Axis X (Pitch)
Range °/s ±2000
Sensitivity (mV/°/s) 0.67
Bandwidth 140Hz
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 4.2 mA
Temperature Range - Operating -40°C ~ 85°C
Case / Package 10-TLGA
Base Product Number LY3200
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Other Part Number -497-10146,497-10146
Standard Package 490
Win Source Part Number 1336578-LY3200ALH
Ultra Librarian 3D Model Ultra Librarian LY3200ALH CAD Model

Description

STMicroelectronics LY3200ALH High-Performance 3-Axis Gyroscope

The LY3200ALH is a precision micro-machined 3-axis gyroscope from STMicroelectronics, designed to meet the demanding requirements of advanced motion control and navigation applications. With its robust design and high-performance capabilities, the LY3200ALH is an ideal choice for a wide range of applications, including gaming and virtual reality devices, GPS navigation systems, robotics, and drone stabilization.

This high-end sensor offers unparalleled stability and accuracy in measuring angular rates, providing a reliable solution for systems that require precise motion detection and control. It operates on the principle of the Coriolis effect, where its sensitive axes can detect even the smallest of rotations, translating them into electrical signals for processing.

The LY3200ALH features a wide range of operating temperatures, making it versatile for use in various environments. Its temperature compensation ensures consistent performance, regardless of external conditions. The device boasts an impressive measurement range of ±300 degrees per second, providing the flexibility needed for high-dynamic applications.

With a compact and durable LGA-16 (3x5x1mm) package, the LY3200ALH is designed to be easily integrated into space-constrained designs without compromising on performance. Its low power consumption makes it suitable for battery-operated devices, where power efficiency is critical.

The LY3200ALH is equipped with a host of features, including a 4-wire SPI digital interface for easy communication with microcontrollers, a built-in low-pass filter, and a smart power-down mode to further reduce power consumption when not in use. The sensor's high shock survivability ensures it continues to operate flawlessly even under harsh conditions, making it a reliable component for any high-precision application.

Overall, STMicroelectronics' LY3200ALH represents a perfect blend of performance, reliability, and adaptability, making it an excellent choice for designers and engineers looking to incorporate a top-tier gyroscope into their next project.

You May Also Be Interested in

Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $134.9851
Murata Electronics North America
GYROSCOPE 3-AXIS SPI/I2C SMD
Lowest to $3.9178
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA / High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
STMicroelectronics
IC GYROSCOPE MEMS 3AXIS LP 16LGA
Lowest to $56.3063
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
STMicroelectronics
GYRO 300DEG/S 3.33MV 28LGA / STMICROELECTRONICS Analog ICs
Lowest to $5.5714

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,907 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess