EN
  • EN
  • DE

ADXRS800WBRGZ-RL

Part No ADXRS800WBRGZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE QUAD 16SOIC / Gyroscope Z (Yaw) ±300 SPI 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Gyroscopes
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Product Status Obsolete
Type Digital
Axis Z (Yaw)
Range °/s ±300
Output Type SPI
Voltage - Supply 3.3V ~ 5V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Case / Package 16-SOIC (0.154", 3.90mm Width)
Base Product Number ADXRS800
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Part Number ANAANAADXRS800WBRGZ-RL,2156-ADXRS800WBRGZ-RL-ADTR
Standard Package 500
Win Source Part Number 1336516-ADXRS800WBRGZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXRS800WBRGZ-RL CAD Model

Description

Analog Devices ADXRS800WBRGZ-RL Gyroscope

The ADXRS800WBRGZ-RL is a state-of-the-art yaw rate gyroscope from the renowned manufacturer Analog Devices Inc. Designed for high performance, this MEMS sensor provides excellent vibration immunity and stability over temperature and time, making it an ideal choice for demanding applications in automotive and industrial sectors.

Key Features:

  • High Precision: The ADXRS800WBRGZ-RL offers precise rate sensing in harsh environments, with a sensitivity of 12.5 mV/°/sec and a measurement range of ±300°/sec.
  • Temperature Stability: With its built-in temperature compensation, the device maintains accurate performance over a wide temperature range of -40°C to +105°C.
  • Vibration Immunity: Analog Devices’ patented differential quad-sensor design reduces the influence of linear acceleration and vibration, ensuring reliable operation in vibrating conditions.
  • Continuous Self-Test: The integrated self-test feature allows the gyroscope to continuously monitor its own operation, providing an additional layer of safety for critical applications.
  • Robust Design: Housed in a compact 16-lead SOIC package with an exposed pad, the ADXRS800WBRGZ-RL is engineered for robustness and ease of integration into various systems.

Applications:

The ADXRS800WBRGZ-RL is well-suited for an array of applications that require high levels of accuracy and reliability:

  • Vehicle dynamics and stability control systems
  • Platform stabilization and control
  • Navigation and telematics systems
  • Robotics and UAVs (Unmanned Aerial Vehicles)
  • Industrial instrumentation

Quality and Reliability:

As with all Analog Devices products, the ADXRS800WBRGZ-RL is manufactured to the highest standards, ensuring that it meets stringent quality and reliability criteria. It is RoHS compliant and designed to meet the long-term needs of automotive and industrial customers who demand the highest levels of performance and robustness.

Whether you are developing advanced safety systems for vehicles or precise control mechanisms for industrial machinery, the ADXRS800WBRGZ-RL gyroscope from Analog Devices Inc. offers the performance and reliability needed to succeed in today’s innovative technology landscape.

You May Also Be Interested in

TDK InvenSense
GYROSCOPE 3-AXIS I2C 24QFN
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA / High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $93.6834
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $134.9851
STMicroelectronics
GYROSCOPE DUAL AXIS 16-LGA / STMICROELECTRONICS Analog ICs
Lowest to $15.1270
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA / MEMS Dual Axis ±400°/s 16-Pin LGA T/R
Need more? Email Us
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $60.9151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess