EN
  • EN
  • DE

MPX2102AP

Part No MPX2102AP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR ABS PRESS 14.5PSI MAX / Pressure Sensor 0V to 0.04V 20kPa to 100kPa Absolute 4-Pin Case 344B-01 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Series MPX2102
Pressure Type Absolute
Operating Pressure 14.5 PSI (100 kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Accuracy ±1%
Operating Supply Voltage 10 V ~ 16 V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 58.02 PSI (400 kPa)
Operating Temperature Range -40°C ~ 125°C
Package 4-SIP Module
Win Source Part Number 789372-MPX2102AP
Popularity Medium
Supply and Demand Status Limited
Family Name MPX2102A
Introduction Date February 13, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPX2102AP CAD Model

Description

The MPX2102AP is a state-of-the-art pressure sensor from NXP Semiconductors, designed to deliver highly accurate and reliable performance for a wide range of applications. This sensor is part of the MPX series, which is renowned for its exceptional quality and durability in pressure sensing technology.

Key Features

  • Pressure Range: The MPX2102AP offers a pressure range of 0 to 100 kPa, making it suitable for a variety of applications that require precise pressure measurement within this range.
  • High Sensitivity: With a sensitivity of 40 mV/kPa, the sensor provides a high output signal, which improves measurement resolution and facilitates easier signal conditioning.
  • Dual Port Design: The sensor features a differential dual port design, which allows for the measurement of both positive and negative pressure as well as the differential pressure between two points.
  • Temperature Compensated: The MPX2102AP includes built-in temperature compensation, which ensures accurate readings over a wide temperature range, enhancing its performance in variable environmental conditions.
  • Calibrated: Each sensor is individually calibrated and tested, ensuring consistent performance and reducing the need for additional calibration in the end application.
  • Durable Construction: The sensor is built with a high-quality silicon piezoresistive sensing element and a robust transfer-molded package, providing excellent media compatibility and long-term reliability.

Applications

The versatility of the MPX2102AP makes it ideal for a broad spectrum of applications, including:

  • Industrial process control
  • Medical equipment
  • Pneumatic control systems
  • Automotive systems
  • Environmental monitoring
  • Level indicators

Technical Specifications

The MPX2102AP operates on a supply voltage of 10 VDC and has a maximum pressure of 200 kPa. Its operating temperature range is from -40°C to +125°C, which ensures reliable function in extreme conditions. The sensor's compact size and low weight make it easy to integrate into existing systems without significant modifications.

For engineers and designers looking for a robust and accurate pressure sensor, the MPX2102AP from NXP is an excellent choice that combines advanced technology with practical features to meet the needs of demanding applications.

You May Also Be Interested in

Honeywell
SENSOR PRES 60PSI GAUG 5V SIP / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.08" (1.92mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRESS 30PSI GAUGE 3.3V SI / Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 6BAR GAUG 3.3V SMD / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES .1BAR DIFF 3.3V SMD / Pressure Sensor ±1.45PSI (±10kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.33 V ~ 2.97 V 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-DIP (0.524", 13.30mm), Side Port
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 8DIP / Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRESS 15PSI DIFF 5V DIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5781 $53.1562
5+ $21.8077 $109.0385
8+ $21.1262 $169.0096
10+ $20.4447 $204.4470
13+ $19.7632 $256.9216
17+ $17.7187 $301.2179
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess