The CVA2400A is a precision operational amplifier manufactured by Calogic, LLC, designed for applications requiring high accuracy, low noise, and low input bias current. This amplifier is particularly well-suited for instrumentation, data acquisition, and precision measurement circuits.
Applications
- Precision instrumentation amplifiers
- Data acquisition systems
- Sensor signal conditioning
- Medical instrumentation
- High-resolution analog-to-digital converters (ADCs)
- Precision current sources
Features
- Very low input offset voltage
- Low input bias current
- Low noise
- High open-loop gain
- Excellent common-mode rejection ratio (CMRR)
- Wide supply voltage range
- Rail-to-rail output swing
Benefits
- High accuracy in precision measurement applications
- Minimal error due to low offset and bias current
- Improved signal-to-noise ratio in low-level signal amplification
- High linearity and minimal distortion
- Rejection of common-mode noise and interference
- Versatile for various power supply configurations
- Maximizes dynamic range
Additional Details
The CVA2400A is typically available in a variety of packages, including DIP, SOIC, and MSOP. Its low input bias current is achieved through advanced process technology and careful design. The rail-to-rail output swing allows for maximizing the dynamic range of the amplifier, making it suitable for applications where signal levels are close to the power supply rails. The high open-loop gain and excellent CMRR ensure accurate and reliable amplification of signals in the presence of noise and interference. The specific electrical characteristics, such as offset voltage, bias current, and noise, will vary depending on the exact specifications of the device. It is important to consult the manufacturer's datasheet for detailed specifications and application recommendations.
Typical Performance Characteristics:
- Input Offset Voltage: Typically less than 100 µV
- Input Bias Current: Typically less than 10 pA
- Noise Voltage: Low noise performance, typically in the nV/√Hz range
- Open-Loop Gain: High gain, typically exceeding 100 dB