EN
  • EN
  • DE

BC848BLT3

Part No BC848BLT3
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANSISTOR NPN 30V 100MA SOT-23 / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number BC848
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 569405-BC848BLT3
Ultra Librarian 3D Model Ultra Librarian BC848BLT3 CAD Model

Description

ON Semiconductor BC848BLT3 NPN Bipolar Transistor

The ON Semiconductor BC848BLT3 is a high-quality NPN bipolar transistor that serves a wide range of electronic applications. This versatile component is designed for general-purpose and switching applications, making it a suitable choice for designers and engineers looking for reliable and efficient performance.

The BC848BLT3 comes in a compact SOT-23 package, which is a popular footprint for surface-mount technology, allowing for high-density PCB designs. This small form factor is particularly beneficial for modern electronic devices where space is at a premium.

With a collector-emitter voltage (Vceo) of 30V and a collector current (Ic) of up to 100mA, this transistor can handle moderate power applications with ease. It also features a collector-base voltage (Vcbo) of 30V and an emitter-base voltage (Vebo) of 5V. The device's maximum power dissipation (Pd) is 225mW, which is sufficient for a wide range of applications without the need for excessive heat sinking.

The BC848BLT3 boasts a DC current gain (hFE) range of 420 to 800, ensuring consistent amplification performance for various signal levels. This characteristic is essential for applications requiring precise control over gain and signal processing.

Its switching times are also impressive, with a fast turn-on and turn-off capability, which is crucial for high-speed switching applications. The low saturation voltage of this transistor ensures efficient operation with minimal power loss, which is an important consideration for battery-powered devices.

ON Semiconductor has designed the BC848BLT3 with reliability in mind. It is built to handle a continuous junction temperature of 150°C, which ensures stable operation even under challenging thermal conditions. Additionally, the device is RoHS compliant, which means it meets the environmental standards by avoiding the use of hazardous substances.

In summary, the BC848BLT3 from ON Semiconductor is a robust, versatile NPN bipolar transistor that provides a blend of performance, efficiency, and reliability. Whether it's for amplification, switching, or general-purpose use, this component is an excellent choice for a broad spectrum of electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,615+ $0.0358 $57.8170
3,850+ $0.0300 $115.5000
6,000+ $0.0289 $173.4000
8,335+ $0.0277 $230.8795
10,420+ $0.0277 $288.6340
14,290+ $0.0243 $347.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162,620 pieces
MOQ: 1615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess