EN
  • EN
  • DE

MPXM2010D

Part No MPXM2010D
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENS PRESSURE 1.45PSI MAX MPAK / Pressure Sensor 0kPa to 10kPa Differential 5-Pin(4+Tab) M-PAC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Series MPX2010
Pressure Type Differential
Operating Pressure 1.45 PSI (10 kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 25 mV (10V)
Accuracy ±1%
Operating Supply Voltage 10 V ~ 16 V
Port Style No Port
Features Temperature Compensated
Termination Style PCB
Maximum Pressure 10.88 PSI (75 kPa)
Operating Temperature Range -40°C ~ 125°C
Package 5-SMD Module
Manufacturer Package 5-MPAK
Win Source Part Number 789378-MPXM2010D
Popularity Medium
Supply and Demand Status Balance
Family Name MPXM2010D
Introduction Date October 26, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPXM2010D CAD Model

Description

Introducing the NXP MPXM2010D Pressure Sensor

The NXP MPXM2010D is a state-of-the-art differential pressure sensor designed for a wide range of applications, including air and gas pressure sensing. This integrated silicon pressure sensor is tailored for a user-friendly experience, providing highly accurate and reliable readings for both professional and hobbyist projects.

Key Features

  • Pressure Range: The MPXM2010D sensor is designed to measure differential pressures ranging from 0 to 10 kPa, making it versatile for numerous low-pressure applications.
  • High Sensitivity: With an inherent sensitivity of 1.0 mV/kPa, the device ensures precise measurements, enabling users to detect even the slightest changes in pressure.
  • Temperature Compensated: The sensor includes built-in temperature compensation, which guarantees consistent performance over a temperature range of -40°C to +125°C.
  • Calibrated: Each MPXM2010D sensor is calibrated and tested, ensuring high accuracy and linearity straight from the factory.
  • Small Form Factor: The compact size of the sensor allows for easy integration into a variety of systems without requiring significant space.

Applications

The versatility of the MPXM2010D makes it suitable for a broad spectrum of applications, including:

  • Medical devices such as respiratory equipment and sleep apnea monitors.
  • Environmental controls for HVAC systems, ensuring optimal air pressure and flow.
  • Industrial controls, including pneumatic systems and air compressor monitoring.
  • Consumer appliances that require pressure sensing for optimal operation.

Technical Specifications

The MPXM2010D sensor operates on a supply voltage of 3.0 V to 6.0 V, and it has a maximum error over 0°C to 85°C of ±0.25% Full Scale Output (FSO). The sensor is also available in a small outline package (SOP) with a dual port and a high-impedance bridge configuration, which allows for easy interfacing with most signal processing equipment.

For engineers and designers looking for a reliable and accurate pressure sensing solution, the NXP MPXM2010D offers a compelling mix of performance, durability, and ease of use. Whether for intricate medical instruments or robust industrial systems, this sensor stands ready to deliver the precision you need for your pressure measurement requirements.

You May Also Be Interested in

NXP / Nexperia
SENSOR 1.45PSID .025V 5MPAK
Need more? Email Us
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762
Honeywell
SENSOR PRES DIP 6 BAR GAUGE 5V / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR 15PSID 0.07" .225V / Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.07" (1.88mm) Tube, Dual 0 mV ~ 225 mV (10V) 4-SMD Module
Lowest to $32.6415
Honeywell
SENSOR 5PSIG 0.08" 2.97V 6SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 6-SMD Module
Need more? Email Us
Honeywell
SENSOR 150PSID .2585V 4SIP / Pressure Sensor ±150PSI (±1034.21kPa) Differential 0 mV ~ 258.5 mV (5V) 4-SIP Module
Lowest to $66.7900
NXP / Nexperia
SENSOR 36.26PSID 4.9V / Pressure Sensor 36.26PSI (250kPa) Differential 0.2 V ~ 4.9 V 6-SIP Module
Need more? Email Us
NXP / Nexperia
PRESSURE SATELLITE, 40-140 KPA, / Pressure Sensor
Need more? Email Us
TE Connectivity
SENSOR PRESS GAUGE 2" H2O 8DIP / Pressure Sensor 0.07PSI (0.5kPa) Differential Male - 0.14" (3.56mm) Tube, Dual 14 b 8-DIP Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess