EN
  • EN
  • DE

MRF6P23190HR6

Part No MRF6P23190HR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 2.39GHZ NI-1230
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 2.39GHz
Gain 14dB
Voltage - Test 28 V
Current - Test 1.9 A
Power - Output 40W
Voltage - Rated 68 V
Mounting Type Chassis Mount
Package / Case NI-1230
Supplier Device Package NI-1230
Base Product Number MRF6
Standard Package 150 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 644192-MRF6P23190HR6
Ultra Librarian 3D Model Ultra Librarian MRF6P23190HR6 CAD Model

Description

The MRF6P23190HR6 from NXP Semiconductors is a high-performance RF power LDMOS transistor designed for broadband commercial and industrial applications. Built on NXP's advanced LDMOS technology, this device provides excellent thermal performance and high reliability, making it an ideal choice for high-power amplifiers in broadcast, aerospace, and mobile radio applications.

Key Features

  • Frequency Range: The MRF6P23190HR6 operates at a frequency range of 2,300 to 2,400 MHz, making it suitable for various applications, including LTE and WiMAX broadband wireless systems.
  • High Output Power: It delivers high output power of 190 W CW, ensuring strong signal transmission for communication systems.
  • High Gain: The transistor provides a high gain of 16 dB, which allows for efficient signal amplification with minimal additional components.
  • High Efficiency: With an efficiency of up to 32%, the MRF6P23190HR6 ensures reduced power consumption and heat generation, which is critical for maintaining system reliability.
  • Integrated ESD Protection: It features integrated ESD protection, enhancing the durability of the device against electrostatic discharge events.
  • RoHS Compliant: This product is RoHS compliant, which means it meets the environmental standards by restricting the use of certain hazardous substances in electronic equipment.

Applications

The versatility of the MRF6P23190HR6 allows it to be used in a wide range of applications, including:

  • Broadcast transmitters for TV and digital audio
  • Industrial, scientific, and medical (ISM) applications
  • Aerospace and defense systems
  • Mobile radio base stations

Quality and Reliability

NXP is known for its commitment to quality, and the MRF6P23190HR6 is no exception. It is designed to meet or exceed the stringent requirements of the communication industry, ensuring long-term reliability and performance. Whether for commercial or industrial use, the MRF6P23190HR6 stands as a robust and efficient solution for RF power amplification needs.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.8144 $86.8144
2+ $84.1013 $168.2026
3+ $81.3882 $244.1646
4+ $78.6751 $314.7004
5+ $70.5359 $352.6795
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess