EN
  • EN
  • DE

MRF9135LSR5

Part No MRF9135LSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 880MHZ NI-780S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity LDMOS
Frequency 880MHz
Gain 17.8dB
Voltage - Test 26V
Current - Test 1.1A
Power - Output 25W
Voltage Rating 65V
Case / Package NI-780S
Win Source Part Number 1079799-MRF9135LSR5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MRF9135LSR5 CAD Model

Description

The NXP MRF9135LSR5 is a high-performance, laterally diffused metal oxide semiconductor (LDMOS) field-effect transistor designed for broadband commercial and industrial applications with frequencies up to 1 GHz. This device is part of NXP's renowned RF power transistor line, which is well-known for its high quality, reliability, and efficiency.

Key Features

  • Frequency Range: The MRF9135LSR5 is optimized for broadband operation, supporting a wide frequency range up to 1 GHz, making it versatile for various RF applications.
  • High Output Power: With a high output power of 150 W CW, this transistor is capable of delivering significant power amplification for RF energy applications.
  • High Gain: The device offers high gain performance, typically 18 dB, ensuring efficient signal amplification and reduced power consumption.
  • High Efficiency: It boasts an excellent efficiency of 50%, minimizing energy loss and heat dissipation during operation.
  • Integrated ESD Protection: The MRF9135LSR5 includes built-in electrostatic discharge (ESD) protection features, enhancing its robustness and reliability in harsh environments.
  • Thermally Enhanced Package: The device is housed in a thermally efficient package, which aids in maintaining optimal operating temperatures and extends the product's lifespan.

Applications

The MRF9135LSR5 is ideally suited for a broad range of applications that require high power, wide bandwidth, and high efficiency. These applications include, but are not limited to:

  • Commercial and Industrial RF Power Amplifiers
  • Broadcast Transmitters
  • RF Heating and Plasma Generation
  • Medical Applications such as MRI and RF Ablation
  • Industrial, Scientific, and Medical (ISM) Band Applications

Quality and Support

NXP is committed to providing exceptional quality and support for the MRF9135LSR5. Customers can expect comprehensive technical documentation, application notes, and dedicated support from NXP's team of experts, ensuring a smooth integration into their systems and applications.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess