EN
  • EN
  • DE

BAS7006TA

Part No BAS7006TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Diode Schottky 70V 0.07A 3-Pin SOT-23 T/R Diode Schottky 70V 0.07A 3-Pin SOT-23 T/R Diode Schottky 70V 0.07A 3-Pin...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 15 mA
Mounting SMD (SMT)
Case / Package SOT-23
Current Rating 15 mA
Element Configuration Common Anode
Forward Current 700 mA
Forward Voltage 410 mV
Height 1 mm
Lead Free Contains Lead
Length 3.05 mm
Max Forward Surge Current (Ifsm) 100 mA
Maximum Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 70 V
Max Reverse Voltage (DC) 70 V
Min Operating Temperature -55 °C
Mount Surface Mount
Packaging Cut Tape
Peak Reverse Current 100 nA
Reverse Recovery Time 5 ns
RoHS Compliant
Termination SMD/SMT
Voltage Rating (DC) 70 V
Weight 7.994566 mg
Width 1.4 mm
Win Source Part Number 1048210-BAS7006TA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAS7006TA CAD Model

Description

The BAS7006TA is a high-performance, Schottky barrier diode designed by Diodes Incorporated, tailored for voltage clamping applications, protection circuits, and rectification processes where efficiency is a critical factor. This product is well-suited for use in a variety of electronic devices and power supply circuits.

Key Features:

  • Low Forward Voltage Drop: The BAS7006TA offers a low forward voltage drop, which enhances overall system efficiency by reducing power losses during operation.
  • High Current Capability: With its ability to handle high current, this diode is ideal for applications requiring robust current flow without compromising performance.
  • Fast Switching Speed: The device's fast switching capability ensures minimal delay in response times, making it suitable for high-frequency applications.
  • Low Leakage Current: The BAS7006TA is designed to have a low leakage current, which helps to minimize power consumption when the diode is in the off state.
  • Surface Mount Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for easy integration into surface mount technology (SMT) processes.

Applications:

  • DC-DC Converters
  • Power Management Systems
  • Automotive Circuits
  • Portable Devices
  • LED Lighting
  • Load Switching

Product Specifications:

Parameter Value
Package SOT-23
Maximum Repetitive Reverse Voltage (VRRM) 30V
Forward Continuous Current (IF) 200mA
Power Dissipation (PD) 200mW

The BAS7006TA from Diodes Incorporated stands out with its high efficiency and reliability, making it a preferred choice for engineers and designers looking to optimize their power-sensitive applications. Its combination of low forward voltage, high current capacity, and fast switching speed makes it a versatile component in modern electronics.

You May Also Be Interested in

Generic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Pericom
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess