EN
  • EN
  • DE

N74F14D

Part No N74F14D
Manufacturer NXP / Nexperia
Description Hex inverter Schmitt trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229220-N74F14D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F14D CAD Model

Description

The N74F14D from NXP Semiconductors is a high-performance, hex inverter integrated circuit with Schmitt-trigger inputs. This device features six independent inverters and is designed for use in applications requiring waveform shaping, noise filtering, or in situations where slow input transitions are encountered.

Key Features:

  • Advanced Schmitt-Trigger Action: Each inverter input has a Schmitt-trigger action that enables the device to transform slowly changing input signals into sharply defined jitter-free output signals, enhancing noise immunity and providing a stable output.
  • High-Speed Performance: The N74F14D offers a typical propagation delay of 8ns, making it suitable for high-speed applications.
  • Operating Voltage Range: The device operates within a voltage range of 4.5V to 5.5V, providing compatibility with standard 5V systems.
  • Low Power Dissipation: It features low power consumption, with typical I_CC of just 1µA when disabled, and 40mA max when enabled, contributing to energy-efficient designs.
  • Standard Pin Configuration: The product is offered in a standard 14-pin SO package, which is compatible with various PCB layouts and easy to integrate into existing designs.

Applications:

The N74F14D is versatile and can be used in a wide range of applications, including:

  • Waveform shaping for digital signals
  • Glitch removal on digital lines
  • Signal processing for noise reduction
  • Pulse conditioning for communication systems
  • Timing circuits and oscillators
  • Logic level conversion for interfacing different voltage domains

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, and the N74F14D is no exception. This device is manufactured to the highest standards, ensuring consistent performance and durability for industrial and commercial applications.

Ordering Information:

To order the N74F14D or to obtain more information about pricing and availability, please contact NXP's authorized distributors or visit the NXP Semiconductors official website.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,980+ $0.0970 $289.0600
3,950+ $0.0878 $346.8100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess