EN
  • EN
  • DE

CA3085AS

Part No CA3085AS
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017142-CA3085AS
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA3085AS CAD Model

Description

The CA3085AS is a voltage regulator manufactured by Rochester Electronics. It is a versatile integrated circuit designed to provide a stable and regulated output voltage, making it suitable for a wide range of electronic applications. As a product from Rochester Electronics, it is likely a remanufactured or continued production part, ensuring availability for legacy systems and designs.

Applications

  • Voltage regulation in power supplies: Provides a stable voltage source for sensitive electronic components.
  • Linear regulators: Used in applications requiring a precise and stable voltage output.
  • Series regulators: Can be configured as a series regulator for simple and efficient voltage control.
  • Shunt regulators: Can be utilized as a shunt regulator for applications needing voltage clamping.
  • Control systems: Maintains a steady voltage level for control circuitry.
  • Instrumentation: Used in test and measurement equipment to ensure accurate readings.
  • Audio amplifiers: Regulates voltage to minimize noise and distortion.

Features

  • Adjustable Output Voltage: Allows for flexibility in voltage selection, accommodating different application needs.
  • Overload Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Short-Circuit Protection: Prevents damage from short circuits, enhancing reliability.
  • Thermal Shutdown: Automatically shuts down the regulator if it overheats, preventing thermal damage.
  • High Ripple Rejection: Effectively filters out ripple voltage from the input, ensuring a clean output.
  • Wide Input Voltage Range: Accommodates a variety of input voltages, enhancing versatility.
  • Low Quiescent Current: Minimizes power consumption when idle, improving efficiency.

Benefits

  • Stable Voltage Output: Ensures consistent performance of electronic circuits.
  • Protection Against Overloads: Enhances the lifespan and reliability of the regulator and connected components.
  • Reduced Noise: Provides a clean and stable voltage, minimizing noise in sensitive applications.
  • Improved Efficiency: Low quiescent current reduces power consumption, saving energy.
  • Flexibility in Application: Adjustable output voltage and wide input voltage range make it suitable for diverse uses.
  • Easy Integration: Simple design allows for straightforward integration into existing circuits.
  • Cost-Effective: Provides reliable voltage regulation at a reasonable cost.

Additional Details

The CA3085AS is typically available in a variety of package types, including through-hole and surface mount options. Its specifications include a maximum input voltage rating, output current capability, and operating temperature range. The device's performance is influenced by factors such as load current, input voltage, and ambient temperature.

When selecting the CA3085AS for an application, it's crucial to consider the power dissipation requirements and ensure adequate heat sinking to prevent overheating. Proper filtering and decoupling techniques are also recommended to minimize noise and ensure stable operation.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Holystone
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess