EN
  • EN
  • DE

CAT1026JI-30

Part No CAT1026JI-30
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000949-CAT1026JI-30
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT1026JI-30 CAD Model

Description

The CAT1026JI-30 is a 256Kb Serial CMOS EEPROM manufactured by Catalyst Semiconductor (now ON Semiconductor). It's organized as 32K x 8 bits and accessed via a simple SPI (Serial Peripheral Interface) bus.

Applications

  • Consumer electronics
  • Industrial control systems
  • Data logging
  • Configuration storage
  • Calibration data storage

Features

  • 256Kb (32K x 8) EEPROM
  • SPI Interface (Serial Peripheral Interface)
  • Low Voltage Operation (typically 2.5V to 5.5V)
  • Self-Timed Write Cycle
  • Write Protect Feature
  • Small Package Options (e.g., SOIC, TSSOP)

Benefits

  • Non-Volatile Memory: Data is retained even when power is removed, making it suitable for storing critical configuration or calibration information.
  • Low Power Consumption: Ideal for battery-powered applications where minimizing power consumption is essential.
  • Simple Interface: SPI interface simplifies connection to microcontrollers and other digital devices.
  • Write Protection: Prevents accidental data corruption, ensuring data integrity.
  • Small Footprint: Small package options save valuable board space.

Additional Details

The CAT1026JI-30 typically features a maximum clock frequency for the SPI interface, often in the MHz range. The endurance rating (number of write cycles) is a crucial specification, typically exceeding 1,000,000 cycles. The device supports various SPI modes. It typically has a self-timed write cycle, meaning that the microcontroller doesn't need to actively monitor the write operation. Always refer to the manufacturer's datasheet for precise specifications regarding clock frequency, write cycle time, operating voltage range, and detailed SPI protocol implementation.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess