EN
  • EN
  • DE

SMBG5350CE3/TR13

Part No SMBG5350CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 9.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5350
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280922-SMBG5350CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5350CE3/TR13 CAD Model

Description

Microchip Technology's SMBG5350CE3/TR13 Product Overview

The SMBG5350CE3/TR13 is a cutting-edge semiconductor product from Microchip Technology, renowned for its high-quality electronic components. This product is designed to cater to the demanding requirements of modern electronic applications, providing reliability and performance in a compact form factor.

Key Features

  • High-Efficiency Zener Diode: At the core of the SMBG5350CE3/TR13 is a Zener diode, which offers a stable and precise voltage reference. This makes it an ideal choice for voltage regulation and protection applications.
  • Surface-Mount Package: The device comes in a surface-mount DO-215AA package, which is suitable for automated assembly processes. This package is also known as SMBG, providing a space-saving footprint for PCB designs.
  • Power Dissipation: With its excellent power dissipation capabilities, the SMBG5350CE3/TR13 can handle significant power levels, making it suitable for a wide range of industrial and commercial applications.
  • Operating Temperature Range: The device is designed to operate over a broad temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The SMBG5350CE3/TR13 is versatile and can be used in various applications, including:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Telecommunication equipment
  • Industrial controls

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SMBG5350CE3/TR13 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the electronics industry.

Environmental Compliance

The SMBG5350CE3/TR13 is designed with environmental sustainability in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from certain hazardous materials commonly used in electronics. This compliance ensures that the product is suitable for use in various global markets and adheres to environmental regulations.

In summary, the SMBG5350CE3/TR13 from Microchip Technology is a robust and reliable component that provides excellent performance for a wide array of electronic applications. Its combination of efficiency, compactness, and environmental compliance makes it an ideal choice for designers and engineers looking to create sophisticated electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess