EN
  • EN
  • DE

CDA6C05GTH

Part No CDA6C05GTH
Manufacturer EPCOS (TDK)
Catalog OEM Parts (C - E)
Description Tvs Diode SOT-23-6L/1012 5.6 V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 52 V
Capacitance 7 pF
Clamping Voltage 195 V
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Polarity Bidirectional
RoHS Compliant
Win Source Part Number 979083-CDA6C05GTH
Categories OEM Parts(C-E)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDA6C05GTH CAD Model

Description

The EPCOS (TDK) CDA6C05GTH is a common mode choke designed for signal and power line filtering. Common mode chokes are used to suppress common mode noise, which is a type of electromagnetic interference (EMI) that can disrupt electronic circuits. It is manufactured by EPCOS, which is now part of TDK Corporation. These chokes are often used in various electronic devices to improve signal integrity and reduce unwanted noise.

Applications:

  • Power Supplies: Filtering noise on AC/DC power lines to ensure clean power delivery.
  • USB Interfaces: Suppressing common mode noise in USB data lines to improve data transmission reliability.
  • Audio Equipment: Reducing noise in audio signals for clearer sound reproduction.
  • Network Devices: Filtering noise in Ethernet cables to improve network performance and reduce errors.
  • Automotive Electronics: Reducing EMI in automotive systems for reliable operation of electronic components.

Features:

  • High Common Mode Impedance: Offers significant impedance to common mode noise, effectively suppressing it.
  • Low Differential Mode Impedance: Minimizes the impact on differential mode signals, ensuring signal integrity.
  • Compact Size: Designed to be small and space-saving, suitable for integration into various electronic devices.
  • Wide Frequency Range: Effective across a broad frequency range, providing versatile noise suppression.
  • High Current Capability: Can handle relatively high currents without saturating, making it suitable for power line filtering.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, leading to cleaner and more reliable signals.
  • Enhanced EMI Suppression: Minimizes electromagnetic interference, preventing it from affecting other electronic components.
  • Increased System Reliability: By filtering noise, the choke helps prevent malfunctions and improves overall system stability.
  • Compliance with EMC Standards: Helps electronic devices meet electromagnetic compatibility (EMC) standards.
  • Easy Integration: Compact size and standard mounting options facilitate easy integration into existing circuits.

Additional Details:

The CDA6C05GTH's technical specifications include its inductance, DC resistance, rated current, and operating temperature range. It's crucial to consult the datasheet for precise values to ensure proper application. The choke is typically constructed with a ferrite core and wound with copper wire. It's designed for through-hole mounting on PCBs. Proper selection and placement of the common mode choke are essential for effective noise suppression. It should be placed as close as possible to the source of the noise or the input of the susceptible circuit. Using this component ensures that electronic devices operate reliably in noisy environments, leading to better performance and compliance with regulatory requirements.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4828 $57.9360
295+ $0.3962 $116.8790
455+ $0.3838 $174.6290
625+ $0.3714 $232.1250
805+ $0.3591 $289.0755
1,080+ $0.3219 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess