NXP NE594D Product Overview
The NXP NE594D is a highly integrated circuit designed for the specific needs of television demodulation systems. As a product from NXP Semiconductors, a leader in the industry, the NE594D combines robust performance with flexibility, making it an ideal choice for manufacturers looking to incorporate reliable demodulation in their television designs.
Key Features
- Demodulation Capabilities: The NE594D is capable of demodulating various television signals with precision, ensuring clear and stable video output.
- Integration: It integrates several functions typically requiring multiple components, thus saving space and reducing the complexity of television circuitry.
- Low Power Consumption: Designed with power efficiency in mind, the NE594D helps in reducing the overall power consumption of the television set, contributing to energy savings.
- Sound Carrier Detection: The integrated sound carrier detection feature allows for seamless audio demodulation, complementing the video aspect for a complete viewing experience.
Applications
The NXP NE594D is primarily used in the television industry, particularly in the design and manufacturing of:
- Color televisions
- Portable television units
- Television-based multimedia systems
Technical Specifications
Parameter
Value
Supply Voltage
Typically 5V
Operating Temperature
-20°C to +70°C
Package Type
DIP (Dual Inline Package)
Quality and Reliability
NXP Semiconductors is known for their commitment to quality and the NE594D is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of television applications. The device is also tested across a range of temperatures and operating conditions to guarantee reliability in diverse environments.
Support and Resources
For engineers and designers, NXP provides extensive support and resources for the NE594D, including datasheets, application notes, and design guides to facilitate the integration of the chip into television systems.