EN
  • EN
  • DE

NPIC6C595PW,118

Part No NPIC6C595PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description NPIC6C595 - POWER LOGIC 8-BIT SH  /  Shift Shift Register 1 Element 8 Bit 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr NXP USA Inc.
Package Bulk
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NPIC6C595PW,118,NEXNEXNPIC6C595PW,118
Standard Package 1
Win Source Part Number 1082656-NPIC6C595PW,118
Ultra Librarian 3D Model Ultra Librarian NPIC6C595PW,118 CAD Model

Description

Overview of NPIC6C595PW,118 Shift Register IC by NXP

The NPIC6C595PW,118 is a high-quality shift register integrated circuit (IC) produced by NXP Semiconductors. This device is designed to provide an efficient and reliable solution for the serial-to-parallel data conversion process, which is essential in various digital applications. With its compact design and powerful features, the NPIC6C595PW,118 is an ideal component for expanding the output capabilities of microcontrollers and other digital systems.

Key Features

  • Logic Family: The IC is part of the 74HC family, which is known for its high-speed CMOS logic performance.
  • Shift Register Type: It is an 8-bit serial-in, serial or parallel-out shift register, providing flexibility in data output configurations.
  • Output Type: The device comes with latched outputs, ensuring stable data retention and reduced glitches during state changes.
  • Supply Voltage: It operates within a supply voltage range of 2.3V to 5.5V, making it compatible with a variety of logic levels and power requirements.
  • Output Current: The IC is capable of driving up to 50mA on each output, allowing it to directly drive LEDs and other low-power devices.
  • Package: It is available in a 16-pin TSSOP package, which is suitable for space-constrained applications.
  • Temperature Range: The operational temperature range of -40°C to +125°C ensures reliable performance across diverse environmental conditions.

Applications

The NPIC6C595PW,118 is versatile and can be utilized in a wide array of applications, including:

  • LED displays and LED matrix management
  • Industrial control systems
  • Signal processing
  • Data acquisition systems
  • Automotive control systems
  • Consumer electronics

Why Choose NPIC6C595PW,118?

Choosing the NPIC6C595PW,118 from NXP Semiconductors means opting for a shift register that offers high performance, durability, and ease of integration. Its low power consumption and robust output drive capability make it an excellent choice for designers looking to enhance their digital systems with additional output ports without compromising on efficiency or space.

You May Also Be Interested in

Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2908
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess