EN
  • EN
  • DE

NX18P3001UKZ

Part No NX18P3001UKZ
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 12WLCSP / Power Switch/Driver 1:1 N-Channel 3A 12-WLCSP (1.6x1.3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Switch Type USB Switch
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 3V ~ 30V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 62mOhm
Features Slew Rate Controlled
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 12-WLCSP (1.6x1.3)
Package / Case 12-UFBGA, WLCSP
Base Product Number NX18P3001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-11383-2,935302223012,568-11383-1,568-11383-6,NX18P3001UK
Standard Package 3,000
Win Source Part Number 1082977-NX18P3001UKZ
Ultra Librarian 3D Model Ultra Librarian NX18P3001UKZ CAD Model

Description

The NXP NX18P3001UKZ is a state-of-the-art USB Type-C Power Delivery (PD) controller that is designed to facilitate the creation of advanced and efficient power delivery systems. This compact yet powerful component is a vital piece in the development of modern electronic devices that require reliable and fast charging solutions.

Key Features

  • USB Type-C and USB PD 3.0 Compliance: The NX18P3001UKZ is fully compliant with the latest USB Type-C and USB Power Delivery 3.0 specifications, ensuring broad compatibility with current devices and future-proofing for next-generation electronics.
  • Programmable Power Supply (PPS) Support: With Programmable Power Supply capabilities, the NX18P3001UKZ allows for fine-grained control over the power delivery process, enabling more efficient charging and improved thermal management.
  • High-Voltage Operation: This controller is capable of handling high voltage operations, making it suitable for applications that require fast charging at higher power levels.
  • Integrated Protection Features: The NX18P3001UKZ includes a suite of protection features such as over-current, over-voltage, and thermal protection to ensure safe and reliable operation under various conditions.
  • Small Form Factor: The small footprint of the NX18P3001UKZ allows for its use in space-constrained applications without compromising performance.

Applications

The NXP NX18P3001UKZ is versatile and can be used in a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Power Banks
  • Wall Chargers and Car Chargers
  • Industrial and Automotive Systems

Technical Specifications

The technical specifications of the NX18P3001UKZ include support for multiple power roles (source, sink, and dual role), a wide range of operating temperatures, and a compact package that is conducive to modern design aesthetics and practicality.

Conclusion

NXP's NX18P3001UKZ is an essential component for manufacturers looking to implement the latest USB Power Delivery technology in their products. Its compliance with USB PD 3.0 and Type-C specifications, combined with its advanced features like PPS and integrated safety measures, make it an excellent choice for powering the next generation of electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4530 $58.1200
100+ $1.1923 $119.2300
150+ $1.1550 $173.2500
210+ $1.1177 $234.7170
270+ $1.0805 $291.7350
360+ $0.9687 $348.7320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess