EN
  • EN
  • DE

NX20P3483UKS100

Part No NX20P3483UKS100
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968350-NX20P3483UKS100
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX20P3483UKS100 CAD Model

Description

The NX20P3483UKS100 is a state-of-the-art power management integrated circuit (IC) developed by NXP Semiconductors, a leader in the electronics industry. This versatile and efficient IC is designed to cater to the demanding needs of modern portable and wearable devices, providing reliable power control and protection with minimal power loss.

Key Features

  • Advanced Power Management: The NX20P3483UKS100 offers sophisticated power management capabilities, including automatic power path selection and power sequencing, which ensures optimal power distribution and system stability.
  • USB Type-C and USB PD Compliance: The device is fully compliant with the USB Type-C specification and USB Power Delivery (USB PD) standards, making it ideal for applications that require fast charging and data transfer.
  • Integrated Protection: With built-in overvoltage, overcurrent, and thermal protection, the NX20P3483UKS100 safeguards the system and connected devices against potential damage caused by electrical faults.
  • High Efficiency: The IC is designed for high efficiency, reducing power loss during operation and thus extending battery life in portable applications.
  • Compact Design: Its small footprint makes it suitable for space-constrained applications, allowing for more compact and sleek device designs.

Applications

The NX20P3483UKS100 is highly versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Gaming Consoles
  • Power Banks
  • Smart Home Devices

Technical Specifications

The technical specifications of the NX20P3483UKS100 include:

  • Input Voltage Range: 3.3V to 5.5V
  • Integrated FETs for Load Switching
  • Programmable Current Limiting
  • I²C Interface for Configuration and Control
  • ESD Protection and EMI Filtering

In conclusion, the NX20P3483UKS100 from NXP is a powerful and reliable solution for advanced power management in a wide array of electronic devices. Its robust feature set and compliance with the latest USB standards make it an indispensable component for developers looking to create efficient and user-friendly products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess