EN
  • EN
  • DE

OM5178HN/C3

Part No OM5178HN/C3
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 262393-OM5178HN/C3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OM5178HN/C3 CAD Model

Description

Product Overview: NXP OM5178HN/C3

The NXP OM5178HN/C3 is a high-performance, versatile integrated circuit designed for a range of applications in the electronics industry. This product is part of NXP's extensive portfolio of semiconductor solutions, known for their reliability and innovation.

Key Features

  • Advanced Technology: Built on NXP's cutting-edge technology, the OM5178HN/C3 offers excellent performance and power efficiency.
  • High Integration: This IC integrates multiple functions and features, reducing the need for additional components and simplifying design.
  • Robust Design: Designed to withstand harsh conditions, the OM5178HN/C3 is suitable for use in industrial and automotive environments.
  • Flexibility: The versatile nature of the OM5178HN/C3 makes it ideal for a wide range of applications, including control systems, power management, and signal processing.

Applications

The OM5178HN/C3 is designed to cater to a diverse set of applications, reflecting its adaptability across various sectors:

  • Automotive systems
  • Industrial control units
  • Power management solutions
  • Communication infrastructure
  • Consumer electronics

Product Specifications

The OM5178HN/C3 boasts specifications that ensure it meets the rigorous demands of modern electronic systems:

  • Package Type: To be determined based on specific product variant
  • Operating Temperature Range: To be determined based on specific product variant
  • Supply Voltage Range: To be determined based on specific product variant
  • Quality and Reliability: Conforms to NXP's high standards for quality and reliability

For detailed technical specifications, potential customers should refer to the official NXP datasheet for the OM5178HN/C3.

Support and Resources

NXP provides comprehensive support and resources for the OM5178HN/C3, including technical documentation, application notes, and design tools. Customers can access these resources through the NXP website or by contacting NXP's customer support team.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess