EN
  • EN
  • DE

P80C528IFA

Part No P80C528IFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343318-P80C528IFA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C528IFA CAD Model

Description

Product Overview: NXP P80C528IFA Microcontroller

The NXP P80C528IFA is a high-performance microcontroller that integrates a wealth of features to cater to a wide range of applications. This 8-bit MCU, based on the robust MCS-51 architecture, is designed to deliver exceptional performance and reliability for industrial, automotive, and consumer electronics applications.

Key Features:

  • Core: The P80C528IFA operates with a fully static 80C51 core, ensuring low-power consumption and high-speed processing capabilities. This core is well-known for its ease of use and wide software ecosystem.
  • Clock Speed: With a maximum operating frequency of up to 16 MHz, the P80C528IFA can execute instructions quickly and efficiently, making it suitable for time-critical tasks.
  • Memory: It comes equipped with 256 bytes of RAM and 64 KB of ROM, providing ample space for program storage and runtime data handling.
  • I/O Ports: The microcontroller features four 8-bit I/O ports, plus an additional four quasi-bidirectional ports, allowing for flexible interfacing with peripherals and external devices.
  • Timers: Three 16-bit timers/counters are included, giving developers the tools to manage time-related functions such as pulse generation, event counting, and interval timing.
  • Serial Communication: An on-chip serial port facilitates UART/SPI communication protocols, enabling easy data exchange with other devices and systems.
  • Power Management: The P80C528IFA supports multiple power-saving modes, including idle and power-down modes, which help to reduce power consumption when the MCU is not in active use.
  • Operating Temperature: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

The versatile nature of the NXP P80C528IFA makes it ideal for a variety of applications, such as:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Communication systems
  • Embedded systems

In conclusion, the NXP P80C528IFA is a robust and feature-rich microcontroller that offers developers a dependable platform for building sophisticated and efficient electronic systems. Its combination of performance, memory, and peripheral integration makes it a top choice for engineers looking for a versatile and reliable MCU solution.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess