EN
  • EN
  • DE

P80C652EFA

Part No P80C652EFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343325-P80C652EFA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80C652EFA CAD Model

Description

The NXP P80C652EFA is a high-performance microcontroller that is part of the 80C51 family, offering a versatile and powerful solution for embedded systems. This particular microcontroller integrates a wealth of features that make it ideal for applications requiring a balance between power consumption and processing capability, such as industrial control systems, automotive electronics, and communication devices.

Key Features

  • 8-bit Microcontroller: The P80C652EFA is built on an 8-bit architecture, providing a solid foundation for applications that require efficient data manipulation and control tasks.
  • Extended Memory: It comes with an expanded memory range, including both on-chip ROM/EPROM and RAM, facilitating complex program execution and data storage without the need for external memory components.
  • Multiple Operating Modes: This microcontroller supports various modes of operation, including Idle and Power-down modes, which help in reducing power consumption and extending the life of battery-powered devices.
  • Four 8-bit I/O Ports: The P80C652EFA boasts four full 8-bit ports with high drive capability, allowing it to interface with a wide range of peripheral devices and sensors.
  • Three 16-bit Timers/Counters: With its built-in timers and counters, this microcontroller can manage time-sensitive tasks efficiently, which is critical for real-time applications.
  • Full-duplex Enhanced UART: The inclusion of a full-duplex enhanced UART ensures reliable serial communication, which is essential for networking applications and for interfacing with other microcontrollers or computers.
  • Oscillator and Clock Circuitry: The device contains an oscillator and clock circuitry that supports a wide range of frequencies, providing flexibility in system design and optimization of power consumption.

Applications

The NXP P80C652EFA is adept at handling complex tasks across various domains. It is commonly employed in:

  • Automotive control systems
  • Industrial automation and process control
  • Robotics and automated machinery
  • Telecommunication systems
  • Consumer electronics

With its robust set of features, the NXP P80C652EFA microcontroller is a reliable choice for engineers and developers looking to create sophisticated and power-efficient systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess